EN
  • EN
  • DE

LTC2480IDD#PBF

Part No LTC2480IDD#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 10-DFN / 1-Channel Single ADC Delta-Sigma 15sps 16-bit Serial Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 7.5
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features Temperature Sensor
Operating Temperature Range -40°C ~ 85°C
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 782692-LTC2480IDD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2480
Introduction Date April 29, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2480IDD#PBF CAD Model

Description

LTC2480IDD#PBF - 16-Bit Delta Sigma ADC with Easy Drive Input Current Cancellation

The LTC2480IDD#PBF is a highly sophisticated 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide precision measurement capabilities in a wide range of applications. This ADC features an innovative delta-sigma architecture with Easy Drive technology that significantly reduces the input current, allowing direct sensor interfacing without the need for external buffer amplifiers.

One of the standout features of the LTC2480 is its No Latency ΔΣ™ technology, which eliminates the traditional delay between conversion cycles. This makes the LTC2480 ideal for multiplexed applications where rapid channel switching is necessary. With an internal oscillator, the ADC does not require any external components for its clock, simplifying the design and reducing the overall component count.

The LTC2480IDD#PBF operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for various power environments. Its SPI-compatible serial interface ensures easy communication with microcontrollers and digital systems, while its small 10-lead DFN package enables compact designs.

This ADC also features an impressive temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments. The combination of low power consumption and high accuracy makes the LTC2480IDD#PBF an excellent choice for portable and battery-powered applications, including medical devices, industrial control systems, and precision instrumentation.

Key specifications of the LTC2480 include:

  • 16-Bit Resolution with No Missing Codes
  • Internal Oscillator – No External Components Required
  • Easy Drive Technology – Reduces Input Current Requirements
  • No Latency ΔΣ™ Technology
  • Single-Cycle Settling for Multiplexed Applications
  • SPI-Compatible Serial Interface
  • Wide Supply Voltage Range: 2.7V to 5.5V
  • Extended Temperature Range: -40°C to 85°C

Overall, the LTC2480IDD#PBF is a robust, high-precision ADC solution that provides advanced features to meet the needs of demanding applications requiring high-resolution data conversion with minimal design complexity.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2168 $50.9864
55+ $1.8189 $100.0395
86+ $1.7621 $151.5406
118+ $1.7053 $201.2254
152+ $1.6484 $250.5568
203+ $1.4779 $300.0137
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,020 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess