EN
  • EN
  • DE
  • IT

LTC2481CDD

Part No LTC2481CDD
Manufacturer Linear Technology
Description 16-Bit ΔΣ ADC with Easy Drive Input Current Cancellation and I2C Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208478-LTC2481CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2481CDD CAD Model

Description

LTC2481CDD - Precision ADC with Easy Drive Input Current Cancellation

The LTC2481CDD is a highly advanced 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide precise digital conversion of analog signals with minimal effort on part of the user. This compact, high-performance product is ideal for a wide range of applications, including process control, medical equipment, and industrial monitoring systems.

One of the standout features of the LTC2481CDD is its Easy Drive technology, which significantly reduces the input current, allowing direct sensor digitization without the need for additional buffering. This feature simplifies the design and reduces the power consumption, making it an excellent choice for battery-powered or energy-sensitive applications.

The LTC2481CDD operates with a 2.7V to 5.5V supply voltage range, providing flexibility in various system designs. It supports I²C interface for communication, enabling easy integration with most microcontrollers and digital systems. The device's small 10-lead DFN package is space-efficient, making it suitable for compact PCB layouts.

Key features of the LTC2481CDD include:

  • 16-bit resolution with no missing codes
  • Easy Drive technology for reduced input current
  • Internal oscillator—no external components required
  • Wide supply voltage range: 2.7V to 5.5V
  • Automatic conversion rate optimization with proprietary Delta-Sigma architecture
  • Temperature sensor with ±2°C accuracy
  • Low power consumption suitable for portable devices
  • I²C serial interface for straightforward digital communication

The onboard temperature sensor is another feature that sets the LTC2481CDD apart from other ADCs. It allows for temperature monitoring and compensation without the need for additional components, further simplifying the design and saving board space.

Overall, the LTC2481CDD from Linear Technology is a robust, high-precision ADC that offers ease of use, high integration, and energy efficiency, making it an ideal choice for designers looking to improve their system performance while minimizing power consumption and design complexity.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
17+ $6.6866 $113.6722
26+ $6.4776 $168.4176
36+ $6.2688 $225.6768
47+ $6.0598 $284.8106
62+ $5.4329 $336.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess