The LTC2486CDE is a highly sophisticated 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide precision measurement capabilities to a wide range of applications. This ADC features a unique ΔΣ (Delta Sigma) architecture with Easy Drive technology, which significantly reduces the input drive requirements and simplifies the design of the input signal conditioning circuitry.
Key Features
- 16-Bit ΔΣ ADC: Delivers high-resolution digital output with a 16-bit no missing codes performance for precise data acquisition.
- Easy Drive Technology: The LTC2486CDE's Easy Drive technology cancels the input current, allowing the ADC to directly digitize high impedance sensors without the need for complex buffering circuits.
- Integrated Temperature Sensor: Comes with an onboard temperature sensor, enabling temperature measurements without additional hardware.
- Wide Input Common Mode Range: The input common mode range goes from 0V to Vcc, providing flexibility in sensor interfacing.
- Multiple Speed/Resolution Options: Offers multiple speed and resolution configurations, allowing users to optimize the ADC for their specific application needs.
- Small Package: Available in a compact 16-lead DFN package, making it suitable for space-constrained applications.
Applications
The LTC2486CDE is ideal for a variety of applications that require high-precision data conversion. These include:
- Industrial Process Control
- Data Acquisition Systems
- Medical Instruments
- Automotive Systems
- Temperature Sensing and Monitoring
Technical Specifications
Parameter
Value
Resolution
16-Bit
Package
16-Lead DFN
Input Voltage Range
0V to Vcc
Operating Temperature Range
-40°C to +85°C
The LTC2486CDE represents Linear Technology's commitment to high-performance data conversion solutions, offering designers a robust and versatile ADC for their measurement needs.