EN
  • EN
  • DE
  • IT

LTC2498IUHF#TRPBF

Part No LTC2498IUHF#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT 16CH 38-QFN / 16-Channel Single ADC Delta-Sigma 7.5sps 24-bit Serial Automotive 38-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 24
Sampling Rate 7.5
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features Temperature Sensor
Operating Temperature Range -40°C ~ 85°C
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 782719-LTC2498IUHF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2498
Introduction Date July 26, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2498IUHF#TRPBF CAD Model

Description

Introducing the LTC2498IUHF#TRPBF from Linear Technology

The LTC2498IUHF#TRPBF is a highly sophisticated 24-bit No Latency ΔΣ Analog-to-Digital Converter (ADC) component, designed by Linear Technology to provide precision measurement capabilities to a wide array of applications. This innovative product is ideal for those who require accurate data conversion with minimal delay, ensuring both precision and efficiency in digital signal processing.

At the heart of the LTC2498IUHF#TRPBF is its unique No Latency ΔΣ technology, which allows the ADC to deliver a high-resolution output without the latency typically associated with traditional delta-sigma converters. This feature makes the LTC2498IUHF#TRPBF particularly well-suited for multiplexed applications, as it can switch between input channels without any of the conversion phase delays that can compromise measurement accuracy and timing.

The device offers an impressive input range, thanks to its Easy Drive™ technology, which significantly reduces the burden on the driving circuit by relaxing the drive requirements. This technology enables the ADC to handle a wide variety of input signals, making it a versatile choice for diverse applications such as process control, temperature sensing, and medical instrumentation.

Moreover, the LTC2498IUHF#TRPBF boasts a high level of integration, featuring an onboard oscillator, reference, and a fully differential input. This level of integration simplifies design, reduces external component count, and minimizes board space requirements. The ADC operates from a single 2.7V to 5.5V supply, accommodating a variety of power environments.

Communication with the LTC2498IUHF#TRPBF is facilitated through an I2C-compatible serial interface, which supports standard, fast, and high-speed modes. This ensures easy integration with most microcontrollers and digital systems, providing designers with flexibility and ease of use.

Encased in a compact QFN-38 package, the LTC2498IUHF#TRPBF is designed to perform in demanding environments, offering a wide operating temperature range and robust performance. Its advanced features, combined with Linear Technology's reputation for quality and reliability, make the LTC2498IUHF#TRPBF an excellent choice for precision ADC applications that demand the highest levels of accuracy and reliability.

You May Also Be Interested in

Harris Corporation
ADC, SUCCESSIVE APPROXIMATION, 1 / Bit Analog to Digital Converter Input
Need more? Email Us
Texas Instruments
IC ADC 64VQFN / Bit Analog to Digital Converter Input 64-VQFN (9x9)
Lowest to $363.5821
Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575
Analog Devices Inc.
IC ADC 10BIT SAR 20SOIC
Lowest to $16.4392
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 12DFN
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT 4CH 2MSPS 24-DIP / 8 Bit Analog to Digital Converter Input 1 24-PDIP
Lowest to $15.5947
Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Maxim Integrated
IC ADC 8BIT FLASH 28SOIC / 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8330 $57.9960
29+ $3.9656 $115.0024
44+ $3.8417 $169.0348
61+ $3.7177 $226.7797
78+ $3.5939 $280.3242
105+ $3.2220 $338.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess