EN
  • EN
  • DE

LTC2602

Part No LTC2602
Manufacturer Linear Technology
Description Dual 16-/14-/12-Bit Rail-to-Rail DACs in 8-Lead MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208487-LTC2602
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2602 CAD Model

Description

LTC2602 Dual 16-Bit Rail-to-Rail DAC from Linear Technology

The LTC2602 from Linear Technology is a high-precision, dual 16-bit Digital-to-Analog Converter (DAC) designed to deliver exceptional performance for a wide range of applications. This component offers rail-to-rail output swing, which ensures that the output voltage range can extend from the very bottom of the power supply rail to the very top, maximizing the dynamic range available in your system.

Key Features

  • High Resolution: The LTC2602's 16-bit resolution provides fine-grain control over output voltages, allowing for precise adjustments in applications such as automated test equipment, data acquisition systems, and digital calibration.
  • Dual DAC Channels: With two independent DAC outputs, the LTC2602 can control multiple analog levels simultaneously, making it ideal for multi-axis control systems or dual-control applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LTC2602 features a low-power architecture that minimizes energy consumption without sacrificing performance.
  • Integrated Reference: The built-in reference simplifies design and reduces external component count, while ensuring stability and accuracy of the DAC outputs.
  • Flexible Interface Options: The LTC2602 supports a SPI/Microwire-compatible serial interface, enabling easy communication with a wide range of microcontrollers and digital systems.
  • Software-Selectable Power-Down: This feature allows the DAC to enter a low-power state, further reducing power consumption when the DAC is not in active use.

Applications

The LTC2602 is versatile and can be used in various applications, including:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Programmable Voltage and Current Sources
  • Communication Systems

Overall, the LTC2602 Dual 16-Bit Rail-to-Rail DAC offers a combination of precision, low power, and ease of use that makes it a compelling choice for designers looking to integrate high-quality analog outputs into their digital systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess