The LTC26091IGN is a 16-bit octal rail-to-rail digital-to-analog converter (DAC) from Linear Technology, now Analog Devices. This high-performance DAC offers exceptional accuracy and stability, making it suitable for a wide range of precision control and instrumentation applications. It features an internal reference and operates from a single 2.5V to 5.5V supply.
Applications:
- Process Control
- Industrial Automation
- Data Acquisition Systems
- ATE (Automated Test Equipment)
- Precision Instrumentation
- Motor Control
- Base Station Power Amplifiers
- Programmable Voltage and Current Sources
Features:
- 16-Bit Resolution
- Octal DAC (8 Channels)
- Rail-to-Rail Output
- Internal 10ppm/°C Reference
- Guaranteed Monotonicity
- SPI/MICROWIRE Compatible Serial Interface
- Power-On Reset to Zero Scale
- Asynchronous Clear Function
- 2.5V to 5.5V Supply Operation
- Available in a 16-Lead SSOP Package
Benefits:
- High Accuracy: The 16-bit resolution and guaranteed monotonicity ensure accurate and precise analog output.
- Space Saving: The octal DAC configuration integrates eight DACs into a single package, reducing board space and component count.
- Simplified Design: The internal reference eliminates the need for an external reference, simplifying the design and reducing the overall system cost.
- Easy to Interface: The SPI/MICROWIRE compatible serial interface allows for easy communication with microcontrollers and other digital devices.
- Robust Performance: The power-on reset to zero scale and asynchronous clear function provide added protection and ensure reliable operation.
Additional Details:
The LTC26091IGN utilizes a versatile SPI interface for communication, supporting clock frequencies up to 50MHz. Each DAC channel can be individually addressed and updated. The device's low power consumption makes it suitable for battery-powered applications. The internal reference offers excellent temperature stability, minimizing output drift over temperature variations. The rail-to-rail output swing maximizes the dynamic range and signal-to-noise ratio. The part is available in a 16-lead SSOP package, making it relatively easy to handle and assemble.
This DAC provides a highly accurate and reliable solution for applications requiring precise analog output control. Its integrated features and robust performance make it a valuable component in demanding industrial and instrumentation systems.