EN
  • EN
  • DE

HCF4085BEY

Part No HCF4085BEY
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Description CMOS Dual 2-Wide 2-Input AND-O -INVE T Gate 14-PDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061899-HCF4085BEY
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4085BEY CAD Model

Description

The HCF4085BEY from STMicroelectronics is a high-quality integrated circuit that belongs to the family of CMOS logic gates. Specifically, it is a dual 4-input AND gate that provides the functionality of two 4-input AND logic gates in a single chip. This device is designed to operate with an input voltage range from 3V to 15V, making it versatile for various digital applications.

Key Features

  • Versatile Voltage Range: The HCF4085BEY can operate at any voltage between 3V and 15V, which allows for flexible integration into different systems and compatibility with other logic families.
  • Dual 4-input AND Gates: The chip contains two independent 4-input AND gates, which can be used in a wide range of combinational logic circuits.
  • Low Power Consumption: As a CMOS device, it has a very low power consumption, especially when in the static (non-switching) state, making it ideal for battery-powered and energy-saving applications.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide the HCF4085BEY with excellent noise immunity, ensuring stable performance even in electrically noisy environments.
  • Medium Speed Operation: It provides medium-speed operation, with typical propagation delay times that are suitable for a wide range of applications that do not require high-speed performance.

Applications

The HCF4085BEY is used in various digital applications, including:

  • Logic gate functions in computational circuits
  • Control systems that require multiple input conditions to be met
  • Complex logic circuits where space and power are at a premium
  • Signal processing applications that require conjunction logic

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the HCF4085BEY is no exception. It is manufactured to high standards, ensuring consistent performance and longevity in a wide range of operating conditions.

Summary

The HCF4085BEY dual 4-input AND gate from STMicroelectronics is a versatile and reliable component suitable for a variety of digital applications. Its low power consumption, high noise immunity, and wide operating voltage range make it an excellent choice for designers looking for a dependable logic solution.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Dell
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess