EN
  • EN
  • DE

LTC2629IGN-1

Part No LTC2629IGN-1
Manufacturer Linear Technology
Description Quad 16-/14-/12-Bit Rail-to-Rail DACs with I2C Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208529-LTC2629IGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2629IGN-1 CAD Model

Description

LTC2629IGN-1: 12-Bit, Octal DAC with I2C Interface

The LTC2629IGN-1 from Linear Technology is a high-performance, octal 12-bit digital-to-analog converter (DAC) designed to provide precision voltage outputs in a compact package. This versatile component is ideally suited for a wide range of applications including automated test equipment, data acquisition systems, process control, and digital calibration. The LTC2629IGN-1 features an I2C-compatible serial interface, allowing for easy integration into microcontroller-based systems.

One of the standout features of the LTC2629IGN-1 is its ability to drive up to eight DAC channels independently, each with its own 12-bit resolution DAC output. This enables precise control of multiple analog outputs from a single device, saving space and reducing system complexity. The DACs can be programmed with a full-scale output of 2.5V, 2.048V, or an externally provided reference voltage, giving designers flexibility in matching the DAC output range to their specific application requirements.

With a typical settling time of just 7µs to 1/2 LSB, the LTC2629IGN-1 ensures speedy and accurate updates to the analog outputs. This is critical for applications that require fast response times and high precision. Additionally, the device boasts a low power operation, with a typical supply current of only 0.7mA per channel when active and 1µA in power-down mode, making it suitable for power-sensitive applications.

The LTC2629IGN-1 is housed in a 16-lead narrow SSOP package, which provides a compact footprint while still offering easy handling and solderability. Its operating temperature range of -40°C to 85°C ensures reliable performance in a variety of environmental conditions. The robust design and high-quality manufacturing standards of Linear Technology make the LTC2629IGN-1 a reliable choice for demanding applications that require consistent, high-precision analog outputs.

Overall, the LTC2629IGN-1 is a versatile and reliable octal DAC that provides designers with the precision and flexibility needed for sophisticated analog output tasks. Its integration-friendly interface, combined with its compact form factor and high performance, makes it an excellent option for enhancing the capabilities of a wide array of electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess