EN
  • EN
  • DE

LTC2634-LZ12

Part No LTC2634-LZ12
Manufacturer Linear Technology
Description Quad 12-/10-/8-Bit Rail-to-Rail DACs with 10ppm/°C Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208542-LTC2634-LZ12
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2634-LZ12 CAD Model

Description

LTC2634-LZ12 Quad 12-Bit DAC

The LTC2634-LZ12 from Linear Technology is a family of quad 12-bit, voltage output digital-to-analog converters (DACs) with integrated precision reference. Designed to deliver high performance in a compact package, the LTC2634-LZ12 offers significant features for a range of applications including industrial control systems, automated test equipment, and high-end consumer products.

Key Features:

  • Multiple Output Ranges: The device supports selectable output ranges of 0V to 2.5V, 0V to 5V, and ±2.5V (depending on the model), providing flexibility for various application requirements.
  • Precision Integrated Reference: Comes with a 10ppm/°C max temperature coefficient reference, which reduces the need for external components and simplifies design.
  • Low Power Operation: Its power consumption is optimized for battery-powered and portable applications, with a typical supply current of only 125μA per DAC.
  • I²C Interface: Features an I²C compatible serial interface that supports standard (100kHz), fast (400kHz), and high speed (3.4MHz) modes for convenient communication with microcontrollers or processors.
  • Double-Buffered Data Latches: Allows for simultaneous update of all DACs, which is particularly useful in control loop applications where timing is critical.
  • Easy-to-Use: The LTC2634-LZ12 is designed for simplicity, requiring minimal external components and providing a straightforward interface for digital control.

Applications:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

The LTC2634-LZ12 is housed in a 16-lead, 4mm × 3mm DFN or a 16-lead MSOP package, both of which are RoHS compliant. Its operating temperature range is from -40°C to +125°C, ensuring reliability across diverse environmental conditions. With its robust feature set and high precision, the LTC2634-LZ12 is an excellent choice for designers looking for a high-quality, quad-channel DAC solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess