EN
  • EN
  • DE

PHX18NQ11

Part No PHX18NQ11
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 110V 12.5A SOT186A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 110V
Continuous Drain Current at 25°C 12.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 21nC @ 10V
Max Input Capacitance 635pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 31.2W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3 Full Pack, Isolated Tab
Win Source Part Number 274179-PHX18NQ11
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHX18NQ11 CAD Model

Description

The PHX18NQ11, from NXP Semiconductors, represents a leap in the field of power management and circuit protection. This high-performance device is meticulously engineered to meet the rigorous demands of modern electronic applications, ensuring both efficiency and reliability.

Key Features

  • Low On-Resistance: The PHX18NQ11 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency during operation. This feature is particularly beneficial in applications where power conservation is critical.
  • High Switching Speed: Designed for applications that require rapid switching, the PHX18NQ11 offers high-speed operation without compromising performance, making it ideal for high-frequency circuits.
  • Robust Thermal Performance: With an outstanding ability to handle thermal stress, this device maintains its functionality even under high temperature conditions, thereby ensuring a longer lifespan and consistent performance.
  • Advanced Protection Features: The PHX18NQ11 is equipped with built-in protection mechanisms, such as over-current, over-temperature, and electrostatic discharge (ESD) protection, safeguarding the device and the system it is a part of against potential damage.

Applications

The versatility of the PHX18NQ11 allows it to be utilized across a wide array of applications. It is particularly well-suited for:

  • DC-DC converters
  • Power management modules
  • Motor control circuits
  • Load switches
  • Automotive applications requiring rigorous power control

Environmental and Quality Certifications

Adhering to stringent environmental and quality standards, the PHX18NQ11 is compliant with:

  • RoHS (Restriction of Hazardous Substances)
  • REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals)
  • Pb-Free (Lead-Free) manufacturing processes

In summary, the PHX18NQ11 by NXP is a testament to the company's commitment to delivering high-quality, durable, and efficient semiconductor solutions. Its combination of low on-resistance, high switching speed, robust thermal performance, and advanced protection features makes it a top contender for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess