EN
  • EN
  • DE

LTC2655BIGN-L16#PBF

Part No LTC2655BIGN-L16#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT I2C/SRL 16SSOP / DAC 4-CH 16-bit Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 4
Settling Time 9.1μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±2, ±0.3
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782893-LTC2655BIGN-L16#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2655
Introduction Date July 22, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2655BIGN-L16#PBF CAD Model

Description

Linear Technology's LTC2655BIGN-L16#PBF Digital-to-Analog Converter

The LTC2655BIGN-L16#PBF is a high-precision, quad 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to cater to demanding applications that require accurate and stable analog output. Housed in a robust 16-lead SSOP package, this cutting-edge component is an ideal choice for advanced industrial, automotive, and communication systems.

One of the standout features of the LTC2655 is its integrated precision reference, which eliminates the need for external components and simplifies the design process. The reference voltage is stable over time and temperature variations, ensuring consistent performance and reducing the total system cost.

This DAC operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for various power environments. The LTC2655 also boasts a rail-to-rail output, which enables the full-scale analog output to reach the power supply rails, maximizing the dynamic range available in the system.

With a guaranteed monotonic output over the entire operating temperature range, the LTC2655 ensures that the analog output increases or remains constant with an increase in the digital input code. This feature is critical in control loop applications where the DAC output directly controls actuators or other hardware components, as it prevents unexpected behavior or system instability.

The LTC2655BIGN-L16#PBF is equipped with a powerful 4-quadrant multiplying capability, allowing for versatile signal generation and manipulation. This enables the DAC to be used in complex mathematical functions and waveform generation, making it an excellent choice for signal processing applications.

Communication with the LTC2655 is facilitated through a simple SPI/Microwire-compatible 3- or 4-wire serial interface, which allows for easy integration into existing digital systems. The device also features a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place.

Overall, the LTC2655BIGN-L16#PBF from Linear Technology is a reliable and high-performance solution for systems requiring precise analog signal control and generation. Its robust feature set and ease of use make it an excellent choice for engineers looking to enhance their system's performance.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess