EN
  • EN
  • DE

LTC2754CUKG-12#TRPBF

Part No LTC2754CUKG-12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD IOUT 52-QFN / DAC 4-CH 12-bit 52-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series SoftSpan
Packaging Reel package
Resolution 12
Number of D/A Converters 4
Settling Time 2μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture Multiplying DAC
Operating Temperature Range 0°C ~ 70°C
Package 52-WFQFN Exposed Pad
Manufacturer Package 52-QFN (7x8)
Win Source Part Number 782946-LTC2754CUKG-12#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2754
Introduction Date June 10, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2754CUKG-12#TRPBF CAD Model

Description

LTC2754CUKG-12#TRPBF - High-Precision Digital-to-Analog Converter

The LTC2754CUKG-12#TRPBF is a state-of-the-art digital-to-analog converter (DAC) from Linear Technology, designed for applications that demand high precision and advanced features. This product is a 12-bit DAC, offering exceptional accuracy and stability in a compact package, making it an ideal choice for high-performance industrial, medical, and communication systems.

Key Features:

  • Resolution: The LTC2754CUKG-12#TRPBF provides a 12-bit resolution, allowing for fine-grained analog output with a high degree of precision.
  • SoftSpan™ Technology: With Linear Technology's SoftSpan technology, the output range of the DAC can be configured on-the-fly among five different unipolar and bipolar ranges, providing flexibility in various system designs.
  • High-Speed Interface: The device features a high-speed serial interface that supports SPI and MICROWIRE protocols, enabling fast data transfer and simplifying the connection to microcontrollers and digital systems.
  • Low Glitch Impulse: The LTC2754CUKG-12#TRPBF is engineered to minimize glitch impulses, ensuring smooth and stable analog outputs during transitions, which is crucial for sensitive applications.
  • Power-On Reset: The DAC includes a power-on reset circuit that ensures the DAC output powers up to zero-scale or midscale and remains there until a valid write takes place.
  • Daisy-Chain Capability: Multiple devices can be daisy-chained together, which simplifies the design for systems requiring multiple DACs while reducing the number of required interface lines.

Package and Temperature Range:

  • The LTC2754CUKG-12#TRPBF comes in a compact 7mm × 7mm QFN-48 package, suitable for space-constrained applications.
  • It operates over an industrial temperature range of –40°C to +105°C, ensuring reliable performance under varying environmental conditions.

Applications:

  • Precision control systems
  • Automated test equipment
  • Data acquisition systems
  • Medical instrumentation
  • Telecommunication infrastructure

The LTC2754CUKG-12#TRPBF from Linear Technology is a top-tier DAC that combines high precision, versatility, and ease of use, making it a superior choice for designers looking to implement accurate and reliable analog output functionality in their next project.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess