EN
  • EN
  • DE

LTC2803IGN-1

Part No LTC2803IGN-1
Manufacturer Linear Technology
Description 1.8V to 5.5V RS-232 Single and Dual Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208557-LTC2803IGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2803IGN-1 CAD Model

Description

LTC2803IGN-1 Dual RS232 Transceiver by Linear Technology

The LTC2803IGN-1 is a robust dual RS232 transceiver integrated circuit designed and manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This product is specifically tailored for applications that require reliable data transmission and reception through the RS232 communication protocol, which is widely used in serial port communications in computers and various industrial equipment.

Key Features

  • Integrated Dual Transceivers: The LTC2803IGN-1 houses two independent RS232 transceiver channels, allowing for simultaneous transmission and reception of serial data.
  • Low Supply Voltage: It operates from a single 2.7V to 5.5V supply, making it suitable for low-voltage and portable applications.
  • High Data Rates: Capable of supporting data rates up to 1Mbps, the LTC2803IGN-1 is well-suited for high-speed data communication.
  • Low Power Consumption: The device features a low-power shutdown mode, which significantly reduces power consumption when the transceiver is not in active use.
  • ESD Protection: It offers enhanced electrostatic discharge (ESD) protection up to ±15kV, ensuring reliability and robustness in harsh environments.

Applications

The LTC2803IGN-1 is ideal for a variety of applications across multiple industries, including:

  • Portable or battery-powered electronics
  • Industrial control systems
  • Data acquisition systems
  • Medical equipment
  • Networking and telecommunications

Package and Quality

The LTC2803IGN-1 is offered in a 16-pin narrow SSOP package, which is suitable for space-constrained applications. Linear Technology ensures that each device meets stringent quality standards, providing reliable and consistent performance across different operating conditions.

Ordering and Availability

For purchasing the LTC2803IGN-1, buyers can contact authorized distributors or visit Linear Technology's website for pricing and availability information. The part number LTC2803IGN-1 ensures that you receive the genuine product with the described specifications and features.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1600 $51.8400
57+ $1.7724 $101.0268
88+ $1.7170 $151.0960
121+ $1.6616 $201.0536
156+ $1.6062 $250.5672
209+ $1.4400 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess