EN
  • EN
  • DE

LTC2804IGN-1#PBF

Part No LTC2804IGN-1#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 DUAL 16-SSOP / Dual Transmitter/Receiver RS-232 Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Half
Receiver Hysteresis 400mV
Data Rate 1Mbps
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782967-LTC2804IGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2804
Introduction Date March 28, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2804IGN-1#PBF CAD Model

Description

LTC2804IGN-1#PBF - High-Speed Dual RS232 Transceiver with Integrated Charge Pump

The LTC2804IGN-1#PBF from Linear Technology is a robust, high-speed dual RS232 transceiver chip designed to meet the interface requirements for standard serial communication. This integrated circuit provides two receivers and two drivers and features an onboard charge pump circuit that generates the necessary RS232 voltage levels from a single 3.3V or 5V supply. This eliminates the need for multiple power supplies, saving space and reducing complexity in design.

Key Features:

  • Integrated Charge Pump: Generates ±10V RS232 voltage levels from a single supply, which can range from 2.7V to 5.5V, making it versatile for various applications.
  • High Data Rates: Capable of data rates up to 1Mbps, allowing for high-speed data communication.
  • Low Power Consumption: The device features a low operating current, which is ideal for battery-powered and portable devices.
  • Automatic Power-Down: When no RS232 cable is connected, the device automatically powers down, further conserving power.
  • ESD Protection: Equipped with robust electrostatic discharge (ESD) protection, which exceeds ±15kV for both human body model and IEC1000-4-2 air discharge.

Applications:

The LTC2804IGN-1#PBF is suitable for a wide range of applications where RS232 communication is required. It is particularly well-suited for portable or battery-powered devices such as PDAs, laptops, and mobile communication equipment. Its small footprint and integrated functionality make it an excellent choice for space-constrained applications.

Package and Quality:

This product is offered in a 16-lead narrow SSOP package, providing a compact solution that is easy to integrate into system designs. The LTC2804IGN-1#PBF is also RoHS compliant and adheres to Linear Technology's commitment to high-quality and reliability standards, ensuring stable and continuous performance in various operating conditions.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6144 $51.6864
15+ $7.0683 $106.0245
22+ $6.8474 $150.6428
31+ $6.6265 $205.4215
40+ $6.4056 $256.2240
53+ $5.7430 $304.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess