The LTC2903CS6-B1 from Linear Technology is a state-of-the-art precision quad supply monitor designed to ensure the reliability and stability of power supplies in complex electronic systems. This compact and efficient device is housed in a 6-lead SOT-23 package, making it an ideal choice for space-constrained applications.
Key Features
- Multiple Voltage Monitoring: Capable of monitoring four voltage points, the LTC2903CS6-B1 can keep track of a variety of supply voltages, which is critical for systems that rely on different voltage rails for operation.
- Adjustable Reset Timeout: The device offers an adjustable reset timeout feature, which allows designers to set the duration of the reset signal according to their system requirements. This flexibility ensures that the system has ample time to stabilize before operation resumes.
- Precision Accuracy: With its high accuracy threshold levels, the LTC2903CS6-B1 ensures precise monitoring, which is crucial for sensitive electronic components that require stable and accurate power supplies to function correctly.
- Low Power Consumption: Designed with power efficiency in mind, this monitor consumes minimal power, making it suitable for battery-powered devices where power conservation is essential.
- Wide Operating Temperature Range: The LTC2903CS6-B1 operates over a broad temperature range, ensuring reliable performance even in extreme conditions.
Applications
The LTC2903CS6-B1 is versatile and can be used in a variety of applications, including:
- Computer Systems
- Network Servers
- Portable/Battery-Powered Equipment
- Industrial Systems
- Telecommunication Systems
Technical Specifications
The technical specifications of the LTC2903CS6-B1 include:
- Voltage Monitoring Ranges: Adjustable
- Supply Voltage: 2.7V to 5.5V
- Reset Timeout Period: Adjustable
- Operating Temperature Range: -40°C to 85°C
- Package: 6-Lead SOT-23
In conclusion, the LTC2903CS6-B1 from Linear Technology is a robust and precise quad supply monitor that offers designers the flexibility and reliability needed for modern electronic systems. Its compact size, low power consumption, and precision monitoring capabilities make it an excellent choice for a wide range of applications.