EN
  • EN
  • DE
  • IT

LTC2908CTS8-A1#TRMPBF

Part No LTC2908CTS8-A1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON SIX SUPPLY PREC TSOT23-8 / Processor Supervisor 4.675V/3.086V/2.338V/1.683V/Adj/Adj 6 Active Low/Open Drain 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 1.683V, 2.338V, 3.086V, 4.675V, Adj, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783068-LTC2908CTS8-A1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2908
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2908CTS8-A1#TRMPBF CAD Model

Description

Linear Technology LTC2908CTS8-A1#TRMPBF Precision Hex Supply Monitor

The LTC2908CTS8-A1#TRMPBF is a high-performance precision hex supply monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of complex electronic systems. This component is specifically engineered to monitor up to six supply voltages, making it an ideal solution for systems with multiple power rails that require close supervision.

Key Features

  • Multiple Voltage Thresholds: The LTC2908CTS8-A1#TRMPBF is equipped to monitor six voltage thresholds, which can be preset or adjustable, providing flexibility for a variety of applications and ensuring that all critical voltages are within operational limits.
  • High Accuracy: With its precision monitoring capabilities, this device offers a tight threshold accuracy of ±1.5%, which is crucial for sensitive electronic systems where voltage deviations can lead to malfunctions or damage.
  • Low Power Consumption: Designed to be energy-efficient, the LTC2908CTS8-A1#TRMPBF consumes minimal power, helping to reduce the overall power consumption of the system it is monitoring.
  • Reset Output: It includes a reset output feature that asserts when any monitored voltage falls below its threshold, providing an immediate signal to the system to take corrective actions.
  • Compact Package: Housed in a TSOT-23 package, this device offers a compact footprint, saving valuable board space in densely packed electronic systems.

Applications

The LTC2908CTS8-A1#TRMPBF is versatile and can be used in a wide range of applications, including:

  • Multi-voltage systems
  • Networking equipment
  • Telecommunications infrastructure
  • Servers and data storage systems
  • Industrial control systems

With its ability to provide precise, real-time monitoring of multiple supply voltages, the LTC2908CTS8-A1#TRMPBF is an essential component for maintaining the integrity of complex electronic systems. Its robust feature set ensures that it can meet the stringent requirements of a variety of high-reliability applications, making it a trusted choice for engineers and system designers looking to enhance system protection and performance.

You May Also Be Interested in

Maxim Integrated
IC MPU/RESET CIRC 1.575V SC70-4
Lowest to $5.9991
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
Lowest to $0.6249
Maxim Integrated
MAX6804 4-PIN, LOW-POWER MICROPR
Lowest to $34.2270
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-3
Lowest to $5.5293
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP / Supervisor Push-Pull, Totem Pole 1 Channel 8-CERDIP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess