EN
  • EN
  • DE
  • IT

LTC2909IDDB-5#TRMPBF

Part No LTC2909IDDB-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR PREC 5V 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 4.425V, Adj, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Manufacturer Homepage www.linear.com
Win Source Part Number 732168-LTC2909IDDB-5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2909
Introduction Date October 04, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC2909IDDB-5#TRMPBF CAD Model

Description

LTC2909IDDB-5#TRMPBF Precision Hex Supply Monitor

The LTC2909IDDB-5#TRMPBF is a high-precision, six-channel voltage monitor designed and manufactured by Linear Technology. This advanced monitoring IC is specifically engineered to ensure the reliability and stability of complex electronic systems by supervising multiple supply voltages. Its compact DFN package makes it an ideal choice for space-constrained applications, while its precision monitoring capabilities cater to a broad range of products, from industrial controls to sophisticated communication devices.

Key Features

  • Multiple Voltage Thresholds: The device is tailored to monitor six voltage thresholds, offering a versatile solution for systems with various power rails.
  • Adjustable Reset Timeout: It includes an adjustable reset timeout feature, which allows designers to set the delay for the reset signal according to system requirements.
  • Low Power Consumption: The LTC2909IDDB-5#TRMPBF is designed for energy efficiency, with a low quiescent current that helps reduce overall power consumption in the application it serves.
  • High Accuracy: With its precision voltage monitoring, the device ensures that all power supplies remain within their specified operating ranges, improving the overall reliability of the system.
  • Wide Operating Temperature Range: It operates over a wide temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The versatility of the LTC2909IDDB-5#TRMPBF makes it an excellent choice for a multitude of applications, including:

  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Control Systems
  • Portable and Battery-Powered Electronics
  • Medical Devices

Product Specifications

The LTC2909IDDB-5#TRMPBF operates with a nominal voltage threshold of 5V, ensuring compatibility with common industry-standard power rails. Its package is RoHS compliant, adhering to environmental standards for electronic components. The device's precision and reliability are backed by Linear Technology's reputation for high-quality power management solutions.

Overall, the LTC2909IDDB-5#TRMPBF is an essential component for any system that requires meticulous voltage supervision to maintain operational integrity and performance. Its integration into an electronic system contributes to the longevity and stability of the product by providing vigilant monitoring of power conditions.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7454 $68.7270
10+ $11.2784 $112.7840
16+ $10.9259 $174.8144
22+ $10.5735 $232.6170
28+ $10.2210 $286.1880
37+ $9.1636 $339.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,492 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess