EN
  • EN
  • DE

LTC2912CDDB-1#TRPBF

Part No LTC2912CDDB-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR SNGL 8-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Family Part Number LTC2912
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 732169-LTC2912CDDB-1#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2912CDDB-1#TRPBF CAD Model

Description

Product Overview: LTC2912CDDB-1#TRPBF

The LTC2912CDDB-1#TRPBF is a versatile single voltage monitor designed by Linear Technology, which is now part of Analog Devices. This precision instrument is engineered to safeguard sensitive electronic systems by monitoring a single voltage rail and providing a timely response if the voltage deviates from the acceptable range. The device is housed in a compact 8-lead DFN package, making it suitable for space-constrained applications.

Key Features

  • Single Voltage Monitoring: This product is designed to monitor one voltage rail, providing a precise threshold that can be programmed by the user to match the specific requirements of the application.
  • Adjustable Reset Threshold: The LTC2912CDDB-1#TRPBF offers an adjustable threshold voltage that allows for flexibility in various scenarios, ensuring compatibility with a wide range of systems.
  • Low Power Consumption: With its low quiescent current, the device is an excellent choice for power-sensitive designs, helping to extend the battery life of portable applications.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, which ensures reliable system reset even during low supply conditions.
  • Wide Operating Temperature Range: The device can operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The LTC2912CDDB-1#TRPBF is ideal for use in a variety of applications where voltage monitoring is critical for system stability and performance. These applications include:

  • Portable and battery-powered equipment
  • Automotive systems
  • Industrial and medical electronics
  • Computers and servers
  • Communications infrastructure

Quality and Reliability

Linear Technology's LTC2912CDDB-1#TRPBF is designed with the highest standards of quality and reliability in mind. The device is available in a RoHS-compliant package, adhering to environmental regulations and ensuring compatibility with modern lead-free soldering processes. Additionally, it is provided in tape and reel packaging, designated by the #TRPBF suffix, which facilitates efficient handling and placement during high-volume manufacturing.

With its precise monitoring capabilities and robust design, the LTC2912CDDB-1#TRPBF is an excellent choice for design engineers looking to enhance system reliability and protect against voltage anomalies.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4636 $51.2260
85+ $1.2009 $102.0765
130+ $1.1634 $151.2420
180+ $1.1258 $202.6440
230+ $1.0883 $250.3090
310+ $0.9757 $302.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess