EN
  • EN
  • DE

LTC2912CTS8-1#TRPBF

Part No LTC2912CTS8-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR SNGL TSOT23-8 / Processor Supervisor Adj 1 Open Drain Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783090-LTC2912CTS8-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2912
Introduction Date October 09, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2912CTS8-1#TRPBF CAD Model

Description

LTC2912CTS8-1#TRPBF - Voltage Monitor with Adjustable UV/OV Thresholds

The LTC2912CTS8-1#TRPBF is a single voltage monitor component from Linear Technology, designed to safeguard systems against unpredictable under-voltage (UV) and over-voltage (OV) conditions. This precision voltage monitor is tailored to maintain the integrity of power supplies and electronic systems, ensuring that they operate within their specified voltage ranges for optimal performance and longevity.

This voltage monitor is housed in a compact TSOT-23 package, making it an ideal choice for space-constrained applications. The LTC2912CTS8-1#TRPBF offers adjustable voltage thresholds, which provides designers with the flexibility to set precise undervoltage and overvoltage trip points according to specific system requirements. This feature is particularly beneficial in custom applications where standard voltage levels do not align with the necessary specifications.

The device operates over a wide voltage range and includes a hysteresis feature to prevent chattering or false triggering, which is critical in maintaining stable system operation. The LTC2912CTS8-1#TRPBF also offers a fast response time, ensuring quick system reaction in the event of voltage anomalies.

For ease of integration into existing designs, the LTC2912CTS8-1#TRPBF includes an internal reference and a low quiescent current, which contributes to energy-efficient operation. The monitor's output is a straightforward logic signal that can interface directly with microcontrollers or other logic-based devices, enabling it to serve as a reliable watchdog for system voltages.

Key features of the LTC2912CTS8-1#TRPBF include:

  • Adjustable UV/OV thresholds for tailored protection
  • Wide operating voltage range suitable for various applications
  • Fast response time to ensure immediate action upon voltage excursions
  • Low quiescent current for energy-efficient operation
  • Compact TSOT-23 package for space-sensitive designs
  • Internal hysteresis to mitigate false triggers
  • Compatible with logic-level interfaces for easy integration

Whether you are designing power management systems, consumer electronics, or industrial equipment, the LTC2912CTS8-1#TRPBF from Linear Technology is a reliable solution for monitoring voltage levels and protecting your critical applications from potential damage caused by voltage fluctuations.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4636 $51.2260
85+ $1.2009 $102.0765
130+ $1.1634 $151.2420
180+ $1.1258 $202.6440
230+ $1.0883 $250.3090
310+ $0.9757 $302.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess