EN
  • EN
  • DE

LTC2914CDHC-2#TRPBF

Part No LTC2914CDHC-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR QUAD 16-DFN / Processor Supervisor 4 Open Drain Automotive 16-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Win Source Part Number 783101-LTC2914CDHC-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2914
Introduction Date June 29, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2914CDHC-2#TRPBF CAD Model

Description

LTC2914CDHC-2#TRPBF - Quad Voltage Monitor

The LTC2914CDHC-2#TRPBF is a high-precision quad voltage monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of electronic systems. This compact, feature-rich component is ideal for monitoring multiple supply voltages in a wide range of applications, including computing systems, battery-operated devices, and industrial equipment.

Key Features

  • Four Selectable Threshold Inputs: This device can monitor up to four voltage points, each with its own selectable undervoltage (UV) and overvoltage (OV) threshold, providing versatility in various system configurations.
  • Adjustable Reset Timeout: The LTC2914CDHC-2#TRPBF offers an adjustable reset timeout period, allowing designers to set the proper delay for system stabilization before initiating a reset.
  • Wide Operating Voltage Range: It operates over a broad voltage range, making it suitable for a variety of supply voltages, thereby enhancing its applicability across multiple platforms.
  • Low Supply Current: With its low supply current draw, this voltage monitor helps to minimize power consumption, which is particularly beneficial for battery-powered devices.
  • Guaranteed Threshold Accuracy: The device features a guaranteed threshold accuracy over the entire operating temperature range, ensuring reliable performance under varying environmental conditions.
  • Glitch Immunity: It is designed to be immune to voltage glitches, thereby preventing false triggering and maintaining system integrity.

Applications

The LTC2914CDHC-2#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Server and Telecom Infrastructure
  • Portable and Battery-Powered Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Monitoring Devices

Package and Availability

This voltage monitor comes in a compact 16-lead DFN (5mm x 3mm) package, offering a space-saving solution for modern electronic designs. The LTC2914CDHC-2#TRPBF is available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating automated manufacturing processes.

With its robust feature set and flexible design, the LTC2914CDHC-2#TRPBF from Linear Technology stands as a reliable choice for designers looking to incorporate a versatile voltage monitoring solution into their systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9322 $51.1186
31+ $3.2264 $100.0184
48+ $3.1256 $150.0288
67+ $3.0247 $202.6549
86+ $2.9239 $251.4554
115+ $2.6215 $301.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess