EN
  • EN
  • DE

LTC2918IDDB-A1#TRPBF

Part No LTC2918IDDB-A1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 10-DFN / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 27 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x2)
Win Source Part Number 783127-LTC2918IDDB-A1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2918
Introduction Date September 13, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2918IDDB-A1#TRPBF CAD Model

Description

The LTC2918IDDB-A1#TRPBF is a precision voltage supervisor integrated circuit (IC) designed and manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This product is specifically engineered to monitor up to four supply voltages in a system, ensuring that each remains within its specified operating range. It's an essential component for reliable system operation, particularly in applications where voltage fluctuations can lead to catastrophic failures.

Key Features:

  • Quad Voltage Monitoring: Capable of monitoring four different voltage thresholds, this IC allows for comprehensive system checks.
  • Adjustable Reset Timeout: The device includes an adjustable reset timeout feature, which provides flexibility in system response timing.
  • Low Quiescent Current: With its low power consumption, the LTC2918IDDB-A1#TRPBF is ideal for power-sensitive applications.
  • Wide Operating Temperature Range: This IC operates effectively across a broad temperature range, making it suitable for various environments.
  • Guaranteed Threshold Accuracy: The voltage thresholds are guaranteed to be accurate, ensuring reliable monitoring and system protection.

Applications:

The LTC2918IDDB-A1#TRPBF is versatile and can be used in a multitude of applications, including but not limited to:

  • Computers and Servers
  • Telecommunications Systems
  • Industrial Control Systems
  • Automotive Systems
  • Portable and Battery-Powered Equipment

Product Specifications:

This voltage supervisor IC comes in a small 10-lead DFN (3mm x 3mm) package, which is ideal for space-constrained applications. It is designed for surface-mount technology (SMT) assembly processes, and its tape and reel packaging (denoted by the "#TRPBF" suffix) facilitates automated pick-and-place manufacturing. The LTC2918IDDB-A1#TRPBF also features a lead-free and RoHS-compliant design, aligning with modern environmental and health safety standards.

Conclusion:

The LTC2918IDDB-A1#TRPBF from Linear Technology is a robust and reliable solution for voltage supervision in a wide array of electronic systems. Its precision monitoring capabilities and flexible design make it an essential component for ensuring the stability and safety of sophisticated electronic equipment.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5162 $53.0670
85+ $1.2441 $105.7485
125+ $1.2052 $150.6500
175+ $1.1663 $204.1025
225+ $1.1275 $253.6875
300+ $1.0108 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess