EN
  • EN
  • DE

LTC2920-1CS5#TRPBF

Part No LTC2920-1CS5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SNGL/DUAL PWR CTRLR TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Applications Single/Dual Power Supply Controller
Supply Voltage (V) 2.3V ~ 6V
Supply Current 230μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Family Part Number LTC2920
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 724758-LTC2920-1CS5#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2920-1CS5#TRPBF CAD Model

Description

The LTC2920-1CS5#TRPBF is a precision voltage monitor designed and manufactured by Linear Technology, a company renowned for its high-quality power management and analog solutions. This integrated circuit (IC) is engineered to maintain system reliability by monitoring the voltage levels in electronic devices and ensuring they remain within specified thresholds.

Key Features

  • Monitor Voltage: The IC is capable of monitoring a single voltage rail, which is crucial for systems that rely on a consistent power supply to function correctly.
  • Low Voltage Operation: It operates with a nominal threshold voltage of 4.63V, making it suitable for low voltage applications.
  • High Accuracy: The device offers a precision threshold voltage accuracy of ±1.5%, ensuring reliable monitoring and control of the power supply.
  • Low Quiescent Current: With a quiescent current of just 5µA, the LTC2920-1CS5#TRPBF is an energy-efficient solution that helps to minimize power consumption in battery-powered devices.
  • Adjustable Reset Timeout: The IC includes an adjustable reset timeout feature, which allows designers to set the delay for the reset signal according to their system requirements.

Applications

The LTC2920-1CS5#TRPBF is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered equipment
  • Computers and computer peripherals
  • Industrial systems
  • Automotive electronics
  • Telecommunications infrastructure

Package and Availability

The IC is offered in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications. The part number LTC2920-1CS5#TRPBF indicates that the device is provided in a tape and reel packaging format, which is suitable for automated assembly processes, making it a convenient choice for mass production.

Conclusion

Overall, the LTC2920-1CS5#TRPBF voltage monitor from Linear Technology is a compact, accurate, and energy-efficient solution for ensuring the stability and reliability of electronic systems. Its low power consumption and high accuracy make it an excellent choice for designers looking to enhance system integrity through effective voltage monitoring.

You May Also Be Interested in

Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess