EN
  • EN
  • DE

LTC2925CGN#PBF

Part No LTC2925CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CONTROLLER 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Power Supply Controller
Supply Voltage - Operating 2.9 V to 5.5 V
Operating Supply Current 1.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 141692-LTC2925CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2925CGN#PBF CAD Model

Description

The LTC2925CGN#PBF is a versatile power supply manager designed by Linear Technology, now part of Analog Devices, to provide a compact and efficient solution for managing up to five power supplies within a variety of electronic systems. This advanced IC is particularly well-suited for applications that require reliable and precise power sequencing, such as in telecommunications, industrial control systems, and complex computing environments.

Key Features

  • Multiple Supply Monitoring: The LTC2925CGN#PBF can monitor up to five power supply outputs simultaneously, ensuring that all are functioning within their specified ranges.
  • Programmable Sequencing: Users can program the power-up and power-down sequence of the connected supplies to meet specific system requirements, which is critical for systems where certain supplies must be stable before others can activate.
  • Adjustable Supervisory Timers: Built-in timers allow for adjustable delays and timing sequences, providing additional flexibility and control over power supply operations.
  • Power-On Reset: The device includes a power-on reset function, which ensures a clean system startup by resetting the system when the supply voltages are detected to be stable.
  • Compact Package: Housed in a narrow 16-pin SSOP package, the LTC2925CGN#PBF is designed for space-constrained applications.

Benefits

By utilizing the LTC2925CGN#PBF, designers can streamline the power management process, reducing the need for multiple discrete components and simplifying the design and layout of their systems. The device's programmable features allow for customization to specific application needs, while its monitoring capabilities ensure system reliability and protection against power-related faults.

Applications

  • Telecommunications equipment
  • Industrial control systems
  • Servers and data storage systems
  • Complex multi-rail power systems

The LTC2925CGN#PBF is a robust power supply management solution that offers precision, reliability, and flexibility, making it an essential component for managing the power requirements of sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess