EN
  • EN
  • DE

LTC2926CUFD#PBF

Part No LTC2926CUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY CONTROLLER 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Power Supply Controller
Supply Voltage - Operating 2.9 V to 5.5 V
Operating Supply Current 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-QFN (5x4)
Win Source Part Number 1062257-LTC2926CUFD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2926CUFD#PBF CAD Model

Description

Product Overview: LTC2926CUFD#PBF

The LTC2926CUFD#PBF is a sophisticated power supply monitoring IC designed by Linear Technology, now part of Analog Devices, to ensure the reliable operation of complex electronic systems. This integrated circuit provides precision monitoring and control of multiple power supply voltages in a system, making it an ideal choice for applications that require high reliability and advanced power management.

Key Features

  • Voltage Monitoring: The LTC2926CUFD#PBF can monitor up to three voltages simultaneously, ensuring that all power rails are within their specified ranges. This helps prevent damage to sensitive electronic components caused by overvoltage or undervoltage conditions.
  • Programmable Sequencing: Users can program the power-up and power-down sequences of the supplies, which is critical for systems where certain voltages must be stable before others can be brought online.
  • Adjustable Supervisory Timers: The device includes timers that can be programmed to provide a delay before issuing a power good signal or initiating a shutdown, allowing for additional flexibility in power sequencing.
  • Power Good Outputs: It features open-drain Power Good outputs that can be used to drive external components such as microcontrollers or other logic devices, signaling that the power supplies are within their acceptable ranges.
  • Compact Package: The LTC2926CUFD#PBF comes in a 24-lead QFN package, which is ideal for space-constrained applications.

Applications

The LTC2926CUFD#PBF is suitable for a wide range of applications, including:

  • Telecommunications
  • Servers and Data Centers
  • Industrial Systems
  • Medical Equipment
  • Automotive Electronics

Conclusion

With its robust feature set and ability to manage multiple power sources, the LTC2926CUFD#PBF is a versatile and essential component for any system that demands precise power supply monitoring and sequencing. Its programmable nature and compact footprint make it a top choice for engineers looking to enhance system reliability and performance.

You May Also Be Interested in

Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Intersil
Lowest to $2.8378
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess