EN
  • EN
  • DE

LTC2927ITS8#TRPBF

Part No LTC2927ITS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY CTRLR TSOT23-8 / Controller 2.9V to 5.5V 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Power Supply Controller
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Supply Current 560μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783144-LTC2927ITS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2927
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2927ITS8#TRPBF CAD Model

Description

Product Overview: LTC2927ITS8#TRPBF

The LTC2927ITS8#TRPBF is a highly integrated power supply sequencing controller designed by Linear Technology, a leader in analog integrated circuits and power management technology. This compact and efficient device is engineered to manage the power-up and power-down sequencing of multiple power supplies in complex systems, ensuring proper operation and reliability.

Key Features

  • Adjustable Sequencing: The LTC2927ITS8#TRPBF offers adjustable sequencing time delays, allowing designers to tailor the power-on and power-off sequence to meet specific system requirements.
  • Powerful Configuration: With its capability to sequence up to three supplies, this controller can be cascaded for additional power supply management, making it versatile for a variety of applications.
  • Compact Form Factor: Housed in an SOT-23 package, the LTC2927ITS8#TRPBF is ideal for space-constrained applications where board real estate is at a premium.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply configurations and ensuring compatibility with a wide range of system voltages.
  • Low Quiescent Current: The device features a low quiescent current, which contributes to overall system power efficiency and is beneficial in battery-powered applications.

Applications

The LTC2927ITS8#TRPBF is suitable for a multitude of applications where precise power supply sequencing is critical. These include:

  • Telecommunications equipment
  • Servers and data storage systems
  • Industrial control systems
  • Networking hardware
  • Medical devices

Reliability and Performance

Linear Technology's commitment to high-quality and reliable products is reflected in the LTC2927ITS8#TRPBF. The device is designed to ensure the longevity and stable operation of electronic systems by preventing damage caused by incorrect power sequencing. Its robust design and precision control make it an essential component for managing the power requirements of sophisticated electronic systems.

Conclusion

With its advanced features and versatile applications, the LTC2927ITS8#TRPBF from Linear Technology stands out as a superior solution for power supply sequencing. Its compact size, adjustable parameters, and reliable performance make it a valuable asset for engineers looking to enhance system stability and extend the life of their electronic products.

You May Also Be Interested in

Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess