EN
  • EN
  • DE

LTC2928CG#PBF

Part No LTC2928CG#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC PWR SUPPLY SEQUENCER 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Sequencer
Number of Voltages Monitored 4
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 137836-LTC2928CG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2928CG#PBF CAD Model

Description

Product Overview: LTC2928CG#PBF

The LTC2928CG#PBF is a sophisticated power supply sequencing controller designed by Linear Technology, now part of Analog Devices. This component is engineered to manage the power-up and power-down sequence of multiple power supplies in complex systems. Its primary function is to ensure that various system voltages are stabilized in a user-defined order, which is crucial for the integrity and reliability of multi-rail power systems.

Key Features

  • Programmable Sequencing: Users can program the sequence in which power supplies are enabled or disabled, providing flexibility for a variety of system requirements.
  • Four Voltage Monitor Inputs: The LTC2928CG#PBF comes with four voltage monitor inputs, allowing it to keep track of different supply voltages simultaneously.
  • Adjustable Under/Oversupply Detection: It offers adjustable under and oversupply detection thresholds to protect the system from voltage anomalies.
  • Cascade Capability: Multiple LTC2928CG#PBF devices can be cascaded for systems with more than four supply rails, making it scalable for complex applications.
  • Powerful Configuration: The device can be configured through pin-strapping or via an I2C compatible serial interface, offering both simplicity and advanced control.

Applications

The LTC2928CG#PBF is ideal for a wide range of applications where power sequencing is critical. These include but are not limited to:

  • Telecommunications equipment
  • Servers and data storage systems
  • Industrial control systems
  • Medical equipment
  • Multi-rail power systems in automotive and aerospace industries

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2928CG#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a range of environmental conditions. The product is offered in a 36-lead SSOP package and is specified for operation from -40°C to 85°C, accommodating the needs of most commercial and industrial applications.

With its robust feature set and configurable options, the LTC2928CG#PBF stands out as an essential component for managing complex power systems with multiple voltages, providing both protection and precision in power supply sequencing.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0131 $51.0393
8+ $13.9595 $111.6760
12+ $13.5232 $162.2784
16+ $13.0870 $209.3920
20+ $12.6508 $253.0160
27+ $11.3421 $306.2367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess