EN
  • EN
  • DE

LTC2928IUHF#PBF

Part No LTC2928IUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC PWR SUPPLY SEQUENCER 38-QFN / Processor Supervisor 2.8V 4 Active Low 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Sequencer
Number of Voltages Monitored 4
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 783146-LTC2928IUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2928
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2928IUHF#PBF CAD Model

Description

Linear Technology's LTC2928IUHF#PBF Power Supply Manager

The LTC2928IUHF#PBF from Linear Technology is a sophisticated power supply manager designed to streamline the management of multiple power supplies within complex electronic systems. This integrated circuit is ideal for applications requiring reliable and precise control over power sequencing, monitoring, and margining. With its robust feature set, the LTC2928IUHF#PBF ensures that system power supplies are managed efficiently, which is critical for the proper operation of high-performance computing systems, telecommunications equipment, and industrial control systems.

Key Features

  • Power Sequencing: The LTC2928IUHF#PBF can control the power-up and power-down sequence of up to four power supplies, ensuring that voltage rails are enabled in the correct order to protect sensitive components from damage.
  • Voltage Monitoring: This device includes precise monitoring capabilities that can detect under-voltage and over-voltage conditions, triggering appropriate responses to maintain system integrity.
  • Margining Control: Users can adjust the output voltage of power supplies to test system performance at different voltage levels, which is essential for verifying design margins and ensuring robust operation under all conditions.
  • Programmable Time Delays: The LTC2928IUHF#PBF allows for programmable time delays between the enable signals of different power supplies, providing flexibility to accommodate various power-up requirements.
  • I2C Interface: An I2C-compatible serial interface enables communication with microcontrollers or processors, allowing for dynamic control and monitoring of the power supply manager.
  • Compact Package: Housed in a 38-lead QFN package, the LTC2928IUHF#PBF occupies minimal board space, making it suitable for densely packed electronic assemblies.

Applications

The LTC2928IUHF#PBF is versatile enough to be used in a wide range of applications that demand precise power management. It is particularly well-suited for:

  • Servers and data storage systems
  • Networking and telecommunications equipment
  • Industrial control systems
  • Medical devices
  • Test and measurement instruments

With the LTC2928IUHF#PBF, engineers can ensure that their systems meet the stringent requirements for power supply sequencing and monitoring, enhancing the reliability and performance of their products.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2922 $58.0454
15+ $6.8038 $102.0570
23+ $6.5912 $151.5976
32+ $6.3786 $204.1152
41+ $6.1660 $252.8060
55+ $5.5281 $304.0455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,630 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess