EN
  • EN
  • DE

LTC2930CDD#TRPBF

Part No LTC2930CDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 6 POWER SUPPLY MONITOR 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Six Power Supply Monitor
Supply Voltage - Operating 1 V to 7 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 12-DFN (3x3)
Win Source Part Number 1062266-LTC2930CDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2930CDD#TRPBF CAD Model

Description

Product Overview: LTC2930CDD#TRPBF

The LTC2930CDD#TRPBF is a high-quality, versatile hex supply monitor designed and manufactured by Linear Technology, a brand synonymous with precision and reliability in the field of electronic components. This advanced monitoring device is engineered to keep a vigilant eye on up to six supply voltages, ensuring that your systems are operating within their specified ranges and providing an early warning if any supply falls out of tolerance.

Key Features

  • Multiple Voltage Monitoring: Capable of monitoring six voltage inputs, the LTC2930CDD#TRPBF is ideal for complex systems requiring multiple power rails. It supports a wide range of voltage thresholds, making it versatile for various applications.
  • Adjustable Reset Timeout: The product features an adjustable reset timeout delay, allowing users to set the appropriate time for their system's needs before a reset is triggered.
  • Low Quiescent Current: With its low quiescent current, this supply monitor is an energy-efficient choice for battery-powered or energy-conscious applications.
  • Power Supply Glitch Immunity: Its design includes power supply glitch immunity, ensuring stable operation even in the presence of supply noise or transients.

Applications

The LTC2930CDD#TRPBF is suitable for various applications, including but not limited to:

  • System Monitoring in Servers
  • Industrial Control Systems
  • Telecommunications Equipment
  • Networking Infrastructure

Package and Quality

Encased in a compact DFN-10 (3mm x 3mm) package, the LTC2930CDD#TRPBF is designed for space-constrained applications without compromising on functionality. It is available in tape and reel packaging, denoted by the #TRPBF suffix, which facilitates automated manufacturing processes.

Linear Technology ensures that each unit meets rigorous standards for quality and performance, making the LTC2930CDD#TRPBF a reliable choice for critical systems where accuracy and dependability are paramount.

With its comprehensive feature set and robust design, the LTC2930CDD#TRPBF hex supply monitor is an essential component for designers looking to enhance system reliability and safeguard against voltage anomalies in their electronic products.

You May Also Be Interested in

Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess