EN
  • EN
  • DE

LTC2944CDD#TRPBF

Part No LTC2944CDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BATTERY GAS GAUGE I2C 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-DFN (3x3)
Win Source Part Number 1062299-LTC2944CDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2944CDD#TRPBF CAD Model

Description

Overview of LTC2944CDD#TRPBF

The LTC2944CDD#TRPBF is a highly integrated battery monitor IC from Linear Technology, designed to keep track of battery status in portable devices and automotive applications. This advanced component offers a comprehensive solution for battery monitoring, providing critical information such as current, voltage, charge, and temperature to ensure reliable and efficient battery management.

Key Features

  • Wide Operating Range: The LTC2944 is capable of monitoring a wide range of battery voltages from 3.6V to 60V, making it versatile for various applications including single-cell Li-Ion to multi-cell battery stacks.
  • High-Accuracy Current Sensing: With an integrated 14-bit ADC, the device provides precise current measurement over a ±50mV sense voltage range, allowing for accurate monitoring of both charge and discharge activity.
  • Temperature Monitoring: An onboard temperature sensor complements the voltage and current measurement capabilities, enabling the monitoring of battery temperature which is crucial for maintaining battery health and safety.
  • Quiescent Current: The LTC2944 features a low quiescent current, which is essential for reducing power consumption, especially in battery-powered applications.
  • I2C/SMBus Compatible Interface: It offers an I2C interface which makes it easy to integrate into existing systems for communication with microcontrollers or processors.
  • Configurable Alert Outputs: The device includes programmable alert thresholds which can trigger an interrupt output, providing real-time alerts for overvoltage, undervoltage, overcurrent, and overtemperature conditions.

Applications

The LTC2944CDD#TRPBF is ideal for a wide range of applications where battery monitoring is critical. It is particularly well-suited for:

  • Portable Devices
  • Electric Vehicles
  • Uninterruptible Power Supplies (UPS)
  • Energy Storage Systems
  • Industrial and Telecommunications Systems

Package and Reliability

The LTC2944CDD#TRPBF comes in a compact 12-lead DFN package, providing a space-efficient solution for modern electronics. Linear Technology's commitment to high-quality manufacturing ensures that this battery monitor IC delivers reliable performance for critical battery management tasks.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Silergy Corp
nan
Lowest to $0.9314
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9021 $51.6084
10+ $10.5863 $105.8630
15+ $10.2555 $153.8325
21+ $9.9247 $208.4187
27+ $9.5939 $259.0353
35+ $8.6014 $301.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess