EN
  • EN
  • DE

M95640-WMN6

Part No M95640-WMN6
Manufacturer STMicroelectronics
Description 64Kbit and 32Kbit Serial SPI Bus EEPROM With High Speed Clock
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211292-M95640-WMN6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M95640-WMN6 CAD Model

Description

STMicroelectronics Product M95640-WMN6 Overview

The M95640-WMN6 from STMicroelectronics is a robust and versatile EEPROM (Electrically Erasable Programmable Read-Only Memory) chip that offers a reliable solution for data storage in a wide array of electronic applications. This memory component is part of the M95xxx series, known for their high performance and endurance.

With a storage capacity of 64-Kbit, the M95640-WMN6 allows for the preservation of significant amounts of data even when the power is turned off. This makes it an ideal choice for applications where data integrity and retention are crucial, such as in industrial automation, consumer electronics, medical devices, and automotive systems.

The device operates over a wide voltage range from 2.5V to 5.5V, providing great flexibility in various system designs. This feature ensures that the M95640-WMN6 can be integrated into systems with different power requirements without the need for additional voltage regulation components.

One of the standout features of the M95640-WMN6 is its SPI (Serial Peripheral Interface), which enables high-speed data transfer between the EEPROM and the host controller. This interface is not only efficient but also simplifies the connectivity with microcontrollers and other digital systems, allowing for a seamless integration into existing designs.

The M95640-WMN6 also boasts a write protect feature, which prevents accidental data overwrites and ensures the safety of the stored information. This is particularly important in applications where data accuracy is paramount.

For ease of use, the M95640-WMN6 comes in an SO-8N package, which is a compact and surface-mountable form factor. This small footprint allows for a more efficient use of board space in space-constrained applications.

In conclusion, the M95640-WMN6 EEPROM from STMicroelectronics is a high-quality memory solution that offers durability, high-speed data transfer, and a flexible voltage range, making it an excellent choice for designers looking to incorporate reliable data storage into their electronic systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3892 $58.3800
320+ $0.3650 $116.8000
495+ $0.3523 $174.3885
710+ $0.3269 $232.0990
920+ $0.3142 $289.0640
1,150+ $0.3015 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess