EN
  • EN
  • DE

LTC2950CDDB-2#TRPBF

Part No LTC2950CDDB-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PUSH BUTTON ON/OFF CTRLR 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Push Button, On/Off Controller
Supply Voltage - Operating 2.7 V to 26.4 V
Operating Supply Current 6μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 120641-LTC2950CDDB-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2950CDDB-2#TRPBF CAD Model

Description

LTC2950CDDB-2#TRPBF - Push Button On/Off Controller

The LTC2950CDDB-2#TRPBF is a sophisticated push button on/off controller designed by Linear Technology, a brand of Analog Devices, that provides an advanced interface for the power management of electronic devices. This compact and efficient integrated circuit is housed in a DFN package, which is ideal for space-constrained applications.

At the heart of this product is the ability to manage system power through a simple push button interface, replacing the traditional mechanical switch. The LTC2950CDDB-2#TRPBF can control a DC/DC converter or an external p-channel MOSFET to enable or disable system power. It is particularly useful for portable, battery-powered equipment where efficient power management is crucial.

The controller features an adjustable turn-on and turn-off timer, which prevents accidental activation and provides a controlled shutdown sequence. This is especially important for preserving the integrity of system data and ensuring a graceful power-down of sensitive electronics.

The LTC2950CDDB-2#TRPBF also includes an under-voltage lockout feature, which ensures that the system does not operate under conditions that could be harmful due to insufficient power supply. This lockout threshold is adjustable, allowing for a custom fit to specific application requirements.

Moreover, the device has a wide input voltage range, supporting operation from 2.7V to 26.4V, which makes it versatile for a variety of power supply configurations. The quiescent current is remarkably low, which helps to maximize battery life in portable applications.

For added functionality, the LTC2950CDDB-2#TRPBF includes an 'enable' pin that can be used to externally control the power state of the system, providing further flexibility in power management design. An integrated 'kill' feature allows for immediate system shutdown in emergency situations, ensuring safety and protecting circuitry.

In summary, the LTC2950CDDB-2#TRPBF from Linear Technology is a feature-rich, reliable solution for modern electronic devices requiring efficient and user-friendly power management. Its combination of adjustable features and protective measures makes it an essential component for designers looking to enhance the user interface and operational safety of their systems.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9724 $59.8344
13+ $8.1825 $106.3725
19+ $7.9268 $150.6092
27+ $7.6711 $207.1197
34+ $7.4154 $252.1236
46+ $6.6483 $305.8218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess