EN
  • EN
  • DE

LTC2951CTS8-1#TRMPBF

Part No LTC2951CTS8-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER TSOT23-8 / Controller 2.7V to 26.4V 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Push Button, On/Off Controller
Operating Supply Voltage 2.7 V ~ 26.4 V
Operating Supply Current 6μA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783175-LTC2951CTS8-1#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2951
Introduction Date April 15, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2951CTS8-1#TRMPBF CAD Model

Description

Introduction to LTC2951CTS8-1#TRMPBF

The LTC2951CTS8-1#TRMPBF is a sophisticated push button on/off controller from Linear Technology, designed to manage power sequencing and system control in a wide range of electronic devices. This small yet powerful component offers a unique combination of features that enhance the functionality and safety of the application it is used in.

Key Features

  • Adjustable On/Off Control: The LTC2951CTS8-1#TRMPBF provides precise control over the power states of your system with an adjustable push button input. This feature allows for a controlled and user-friendly interface for turning the system on and off.
  • Power Fail Input: It includes a power fail input, which ensures that the system can react to external power failures, allowing for a clean and safe shutdown process.
  • Timer-Based Shutdown: An integrated timer function facilitates automatic shutdown after a predefined interval, which is particularly useful for battery-powered applications to conserve energy.
  • Low Quiescent Current: The device boasts a low quiescent current, making it an ideal choice for battery-operated devices where power efficiency is critical.

Applications

The LTC2951CTS8-1#TRMPBF is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered equipment
  • Embedded systems
  • Network and telecom infrastructure
  • Industrial control systems

Technical Specifications

The product comes in a compact TSOT-23 package and is designed to operate over a wide voltage range, making it suitable for many different power environments. It is also characterized by its robustness and reliability, with built-in protection features that safeguard the system against unpredictable conditions.

Conclusion

The LTC2951CTS8-1#TRMPBF is an ideal solution for designers looking to implement an efficient power management system with a user-friendly interface. Its combination of features ensures that it can meet the needs of a wide range of applications, making it a go-to component for power control and sequencing tasks.

You May Also Be Interested in

Intersil
IC DIGITL MULTIPHASE CTRLR 48QFN / Digital Multi-Phase Buck Controller 48-Pin QFN EP T/R
Lowest to $9.1926
Linear Technology
IC 5 POWER SUPPLY MONITOR 16SSOP / Processor Supervisor 2.871V 5 16-Pin SSOP N Tube
Lowest to $3.2256
Intersil
IC PWR SUPPLY CTRLR 28TQFN / Voltage Mode PWM Controller 0.6V to 5.5V/0.6V to 5.5V 20A/20A 28kHz 28-Pin TQFN EP T/R
Lowest to $6.2724
Linear Technology
IC PWR SUPPLY CONTROLLER 24SSOP / Controller 3.1V to 50V 24-Pin SSOP N Tube
Lowest to $3.5423
Linear Technology
IC 6 POWER SUPPLY MONITOR 12DFN / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Automotive 12-Pin DFN EP Tube
Lowest to $2.7084
Linear Technology
IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Lowest to $14.6617
Linear Technology
IC 6 PWR SUPPLY MONITOR 20TSSOP / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Open Drain Automotive 20-Pin TSSOP Tube
Lowest to $15.1664
Linear Technology
IC CTLR ON/OFF PUSHBUTT TSOT23-8 / Controller 1.5V to 36V Automotive 8-Pin TSOT-23 T/R
Lowest to $9.9700
Infineon Technologies
IC CONTROLLER 2PHASE 48-MLPQ / Controller 48-Pin MLPQ T/R
Lowest to $3.7665

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5220 $55.2200
23+ $4.5308 $104.2084
35+ $4.3893 $153.6255
48+ $4.2477 $203.8896
61+ $4.1061 $250.4721
82+ $3.6813 $301.8666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess