EN
  • EN
  • DE

LTC2952CUF#PBF

Part No LTC2952CUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Applications Push Button, On/Off Controller
Operating Supply Voltage 2.7 V ~ 28 V
Operating Supply Current 65μA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 783178-LTC2952CUF#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2952CUF#PBF CAD Model

Description

Product Overview: LTC2952CUF#PBF

The LTC2952CUF#PBF is a highly integrated power control management IC from Linear Technology, designed to simplify the power-up and power-down sequences of electronic systems. This advanced push button on/off controller provides a robust set of features that enhance the functionality and safety of battery-powered, handheld, and portable devices.

Key Features

  • Push Button Control: The LTC2952CUF#PBF allows for easy on/off control through a simple push button interface, eliminating the need for complex mechanical switches and reducing design complexity.
  • Adjustable On/Off Timers: This product includes adjustable timers to debounce the push button input and to set the power-down timing, offering designers the flexibility to customize the behavior of their power sequences.
  • Supply Voltage Monitoring: With its integrated supply voltage monitoring, the LTC2952CUF#PBF ensures reliable operation by monitoring input supply voltages and providing an early warning of power failures.
  • Low Quiescent Current: The device boasts a low quiescent current, which is critical for battery-powered applications where power efficiency is paramount.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating a variety of power sources and making it versatile for numerous applications.

Applications

The LTC2952CUF#PBF is ideal for portable and battery-powered devices where efficient power management is essential. Common applications include:

  • Portable Medical Devices
  • Handheld Instruments
  • Battery Management Systems
  • Portable Data Loggers
  • Industrial/Military Systems

Technical Specifications

Encased in a 20-lead QFN package, the LTC2952CUF#PBF offers a compact solution for power control. It is designed for a wide operating temperature range, making it suitable for demanding environments. The product's technical specifications include:

  • Operating Temperature Range: -40°C to +85°C
  • Package: 20-Lead (4mm × 4mm) QFN
  • RoHS Compliant

The LTC2952CUF#PBF from Linear Technology stands out as a sophisticated power management solution that simplifies the user interface and enhances the overall user experience of electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9463 $59.7315
11+ $9.8021 $107.8231
16+ $9.4958 $151.9328
22+ $9.1895 $202.1690
29+ $8.8832 $257.6128
38+ $7.9642 $302.6396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,134 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess