EN
  • EN
  • DE

LTC2977BIUP#TRPBF

Part No LTC2977BIUP#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828638-LTC2977BIUP#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2977BIUP#TRPBF CAD Model

Description

Linear Technology's LTC2977BIUP#TRPBF: Power System Management Controller

The LTC2977BIUP#TRPBF is a highly sophisticated power system management controller from Linear Technology, designed to optimize the performance and reliability of your power system. This integrated circuit is capable of monitoring and controlling up to eight power supply rails, making it an ideal choice for complex systems requiring precise power management, such as data centers, telecommunications equipment, and industrial applications.

This power system manager belongs to Linear Technology's family of Power System Management (PSM) products, which integrate digital power system management, allowing for real-time monitoring and control over multiple power supply sources. The LTC2977BIUP#TRPBF utilizes an I²C/SMBus/PMBus interface, which enables it to communicate with microcontrollers and other digital devices in your system for advanced power management tasks.

One of the key features of the LTC2977BIUP#TRPBF is its ability to perform precise voltage, current, and temperature monitoring. This ensures that all power rails operate within their specified limits, enhancing system stability and reliability. Additionally, the device can sequence, trim, margin, supervise, and log faults for all eight channels, providing a comprehensive power management solution.

The LTC2977BIUP#TRPBF also includes EEPROM memory for storing custom configurations and fault logs. This non-volatile memory allows the system to retain important settings and event logs even after power is removed, facilitating easier troubleshooting and system analysis.

Designed for harsh environments, the LTC2977BIUP#TRPBF operates over a wide temperature range from -40°C to +125°C. Its robust design ensures reliable performance under extreme conditions, making it suitable for mission-critical applications where consistent operation is paramount.

In summary, the LTC2977BIUP#TRPBF from Linear Technology is a versatile and reliable power system management controller that provides comprehensive control over multiple power supply rails. With its advanced monitoring capabilities and robust design, it stands as a crucial component for systems where efficient power management is essential for optimal performance and longevity.

For more information and full specifications, please refer to the official Linear Technology LTC2977BIUP#TRPBF datasheet.

You May Also Be Interested in

Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $6.1688
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess