EN
  • EN
  • DE

LTC3010EMS8E#TRPBF

Part No LTC3010EMS8E#TRPBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 96833-LTC3010EMS8E#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3010EMS8E#TRPBF CAD Model

Description

LTC3010EMS8E#TRPBF - High-Efficiency, 3MHz Synchronous Step-Down DC/DC Converter

The LTC3010EMS8E#TRPBF is a high-performance, synchronous step-down DC/DC converter designed and manufactured by Linear Technology. This efficient power management component is capable of delivering up to 250mA of continuous output current from a 2.7V to 5.5V input range, making it an ideal solution for battery-powered systems and portable devices.

One of the standout features of the LTC3010EMS8E#TRPBF is its high switching frequency of up to 3MHz, which allows the use of small surface-mount components, such as capacitors and inductors, thereby reducing the overall footprint of the power supply on the circuit board. This makes the LTC3010 an excellent choice for space-constrained applications.

The device utilizes a constant-frequency, current-mode architecture that provides excellent line and load transient response. It also includes a low RDS(ON) internal switch and synchronous rectifier, which enhance efficiency by reducing power losses, ensuring that the LTC3010EMS8E#TRPBF maintains a high efficiency across a wide range of load currents.

To protect the device and the load, the LTC3010EMS8E#TRPBF incorporates several protective features. These include over-temperature protection, over-current protection, and undervoltage lockout. The over-current protection is designed to limit the output current to a safe level during fault conditions, while the undervoltage lockout ensures that the device operates within its specified input voltage range.

For applications requiring a low-noise power supply, the LTC3010EMS8E#TRPBF can be synchronized to an external clock, reducing noise and potential interference with sensitive RF or audio circuitry. Additionally, the device offers selectable Burst Mode® operation, which improves efficiency at light loads by reducing quiescent current.

Available in a compact 8-pin MSOP package, the LTC3010EMS8E#TRPBF is designed to meet the stringent requirements of portable electronics, providing a robust and efficient power solution. Its combination of high efficiency, small size, and comprehensive protection features make it an ideal choice for designers looking to optimize the performance and reliability of their battery-powered applications.

You May Also Be Interested in

Lite-On Inc.
Lowest to $6.0684
Leshan Radio
Switching diode
Lowest to $0.0295
STMicroelectronics
Lowest to $3.1721
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Texas Instruments
Lowest to $10.3783

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1418 $57.9852
34+ $3.3980 $115.5320
53+ $3.2918 $174.4654
73+ $3.1855 $232.5415
94+ $3.0792 $289.4448
126+ $2.7616 $347.9616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess