EN
  • EN
  • DE

LTC3025IDC-1#TRMPBF

Part No LTC3025IDC-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 6DFN / LDO Regulator Pos 0.4V to 3.6V 0.5A 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.4V
Output Voltage MAX 3.6V
Voltage Dropout (Maximum) 0.17V @ 500mA
Output Current 500mA
Operating Supply Current 80μA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x2)
Win Source Part Number 783212-LTC3025IDC-1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3025-1
Introduction Date April 20, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3025IDC-1#TRMPBF CAD Model

Description

Product Overview: LTC3025IDC-1#TRMPBF

The LTC3025IDC-1#TRMPBF is a high-performance, low-dropout voltage linear regulator from Linear Technology, designed to deliver a continuous output current of up to 500mA. This compact and efficient power management solution is ideal for portable, space-constrained applications requiring a stable and reliable power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1V, which is precisely regulated to maintain stable operation even under varying input conditions and load fluctuations.
  • High Efficiency: With its low dropout voltage design, the LTC3025IDC-1#TRMPBF ensures efficient operation by minimizing the voltage difference between the input and output, thereby reducing power loss and improving battery life in portable applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Current Limiting: The current limit protection safeguards the regulator and the load from damage due to excessive current draw.
  • Low Quiescent Current: The LTC3025IDC-1#TRMPBF boasts a low quiescent current, making it suitable for battery-powered devices where power conservation is critical.
  • Noise Reduction: A low-noise output is achieved through the use of an internal bypass capacitor, which significantly reduces output noise, making this regulator an excellent choice for noise-sensitive applications such as RF and precision instrumentation.
  • Package: The device comes in a compact, 6-lead DFN package, which is ideal for applications with limited PCB space.

Applications

The LTC3025IDC-1#TRMPBF is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Handheld medical devices
  • Wireless communications equipment
  • Power supply for sensors and DSPs
  • Automotive power supplies

With its combination of features such as low dropout voltage, thermal protection, and low noise operation, the LTC3025IDC-1#TRMPBF from Linear Technology stands out as a robust and reliable power management solution for designers seeking to optimize their systems for efficiency and performance.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5293 $53.5255
80+ $1.2548 $100.3840
125+ $1.2156 $151.9500
175+ $1.1764 $205.8700
220+ $1.1372 $250.1840
295+ $1.0195 $300.7525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess