EN
  • EN
  • DE

MIC5320-JGYML-TR

Part No MIC5320-JGYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V/2.5V 6MLF / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-MLF® (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V, 2.5V
Voltage Dropout (Max) 0.1V @ 150mA, 0.1V @ 150mA
Current - Output 150mA, 150mA
Current - Quiescent (Iq) 120 µA
Current - Supply (Max) 190 µA
PSRR 65dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad, 6-MLF®
Supplier Device Package 6-MLF® (1.6x1.6)
Base Product Number MIC5320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-1568-1,MIC5320-JGYML TR,576-1568-2,MIC5320JGYMLTR,576-1568-6
Standard Package 5,000
Win Source Part Number 1078818-MIC5320-JGYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5320-JGYML-TR CAD Model

Description

Product Overview: MIC5320-JGYML-TR by Microchip Technology

The MIC5320-JGYML-TR is a high-performance, dual LDO (Low Dropout Regulator) offered by Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This component is specifically designed to meet the rigorous power management requirements of advanced electronic devices, providing stable and reliable power supply with low dropout voltage and high output accuracy.

Key Features

  • High Output Accuracy: The MIC5320 provides tight output voltage accuracy, which is critical for powering sensitive analog and digital circuits, ensuring the device operates within its optimal voltage range.
  • Low Dropout Voltage: With its low dropout performance, the MIC5320-JGYML-TR can maintain a regulated output even when the input-to-output voltage differential is minimal, making it ideal for battery-operated devices where maximizing efficiency is a priority.
  • Dual Output Channels: This LDO features two independent output channels, allowing for simultaneous regulation of different voltage levels, which is especially useful in complex systems with multiple power requirements.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection that safeguards the IC from damage due to overheating, ensuring long-term reliability and stability.
  • Current Limit Protection: Built-in current limit protection prevents excessive current draw which could otherwise damage the regulator and the downstream components it powers.
  • Compact Package: The MIC5320-JGYML-TR is available in a small, leadless MLF® package, which is perfect for space-constrained applications.

Applications

The MIC5320-JGYML-TR is versatile and can be used in a wide array of applications including:

  • Portable Electronics
  • Wireless Devices
  • Microcontroller Power Supplies
  • Handheld Instruments

With its impressive feature set, the MIC5320-JGYML-TR is an excellent choice for designers looking for a reliable power management solution that combines efficiency, precision, and compactness. Its robust protection features and dual-channel capability make it a smart choice for powering the next generation of electronic devices.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess