EN
  • EN
  • DE

BYV32-150

Part No BYV32-150
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier diodes ultrafast
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156794-BYV32-150
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYV32-150 CAD Model

Description

The BYV32-150, manufactured by NXP Semiconductors, is a robust and high-performance dual diode designed to meet the needs of a wide range of applications. This powerful component is part of NXP's extensive diode portfolio, which is renowned for its quality and reliability. The BYV32-150 is specifically engineered to offer exceptional performance in scenarios that demand fast and efficient rectification.

Key Features

  • Voltage Rating: This diode has a repetitive peak reverse voltage (VRRM) of 150 volts, making it suitable for circuits that operate within this voltage range.
  • Current Capacity: It boasts a high average forward current of 20 amperes (IF(AV)), which provides ample current handling capability for a variety of applications.
  • Fast Switching Speed: With a fast reverse recovery time (trr), the BYV32-150 is optimized for high-speed switching, which is essential in modern power supply designs and converters.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) feature ensures higher efficiency by minimizing power loss during the conduction phase.
  • High Surge Current Capability: It can withstand high surge currents, offering improved reliability and robustness in applications where surge conditions are common.

Applications

The BYV32-150 is versatile and can be used in a variety of applications, including but not limited to switch-mode power supplies (SMPS), high-frequency converters, and freewheeling diodes in inverters. Its ability to handle high currents and voltages with fast switching speeds makes it an excellent choice for power management in industrial, automotive, and consumer electronics.

Package and Quality Assurance

Packaged in a SOT-93, the BYV32-150 offers a compact form factor that is suitable for high-density circuit designs. NXP's commitment to quality ensures that each diode meets rigorous standards, providing designers with confidence in the performance and longevity of their electronic systems.

You May Also Be Interested in

Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess