Linear Technology LTC3035CS8 Low Dropout Linear Regulator
The LTC3035CS8 is a high-performance, low dropout linear regulator designed by Linear Technology, now part of Analog Devices. This device is tailored to deliver continuous output currents up to 500mA with a low dropout voltage, making it an ideal choice for precision, low-power applications. The LTC3035CS8 operates over an input voltage range of 1.8V to 20V, providing a versatile solution for systems with varying supply voltages.
One of the key features of the LTC3035CS8 is its low quiescent current, which significantly enhances the battery life of portable devices. The regulator is stable with ceramic output capacitors, ensuring reliability and simplifying design considerations. Additionally, the LTC3035CS8 offers fast transient response and low output noise, characteristics that are essential for sensitive RF and analog circuitry.
The device comes in an 8-lead SO package, which is compact and suitable for space-constrained applications. The LTC3035CS8 also provides excellent thermal performance, ensuring stability and longevity even under varying operating conditions. Its integrated overcurrent and over-temperature protection features safeguard the regulator and the downstream circuitry from potential damage due to abnormal operating conditions.
Adjustable output voltage from 0.8V to VIN - 0.2V allows for a high degree of flexibility, accommodating a wide range of application requirements. The LTC3035CS8 also features a low shutdown current, contributing to the conservation of power when the device is not in active use.
In summary, the LTC3035CS8 from Linear Technology is a robust, high-efficiency, low dropout linear regulator that is well-suited for demanding applications requiring a stable power supply. Its low quiescent current, fast transient response, and protection features make it a reliable choice for designers looking to enhance the performance and longevity of their products.