EN
  • EN
  • DE

LTC3102EDE

Part No LTC3102EDE
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072283-LTC3102EDE
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3102EDE CAD Model

Description

LTC3102EDE - High Efficiency, 300mA Step-Down DC/DC Converter

The LTC3102EDE from Linear Technology is a high-efficiency, monolithic synchronous step-down DC/DC converter that is designed to deliver a continuous output current of up to 300mA. This converter is housed in a compact 12-lead DFN (4mm x 3mm) package, making it an ideal choice for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.6V to 6V, making it suitable for single cell Li-Ion, multi-cell alkaline or NiMH, as well as other standard power sources.
  • Adjustable Output Voltage: The LTC3102EDE provides an adjustable output voltage from 0.6V to VIN, ensuring flexibility across various applications.
  • High Efficiency: With its internal synchronous rectification, the LTC3102EDE offers up to 95% efficiency, which helps to minimize heat dissipation and extend battery life.
  • No Schottky Diode Required: The inclusion of internal switches eliminates the need for an external Schottky diode, further simplifying design and reducing external component count.
  • Stable with Ceramic Capacitors: The device is stable with ceramic output capacitors, offering a cost-effective solution with smaller capacitors and lower output voltage ripple.
  • Low Dropout Operation: The 100% duty cycle low dropout operation provides the highest possible efficiency for battery-operated systems.

Applications:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Wireless Modems
  • Point-of-Load Power Supplies

The LTC3102EDE also features a range of protective measures, including over-temperature protection and current limiting to safeguard the device under abnormal operating conditions. Its compact size and high efficiency make it an excellent choice for designers looking for a power management solution that can maximize battery life and reduce heat in portable devices.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess