EN
  • EN
  • DE

LT3457CDE

Part No LT3457CDE
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description LT3457CDE Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071627-LT3457CDE
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3457CDE CAD Model

Description

The LT3457CDE from Linear Technology is a versatile, integrated power management IC designed for use in a wide range of applications. This compact, high-performance component is ideal for portable devices, as it combines a triple output LED driver with an OLED display power supply, making it a comprehensive solution for advanced portable electronics.

Key Features

  • Triple Output LED Driver: The LT3457CDE is capable of driving three separate LED strings, providing consistent and efficient power to each. This makes it suitable for complex lighting arrangements in devices such as smartphones, tablets, and other handheld devices.
  • OLED Display Power Supply: In addition to LED driving capabilities, this IC includes a power supply specifically designed for OLED displays, ensuring optimal performance and longevity for high-quality visual outputs.
  • High Efficiency: With its integrated power switches and a current mode, constant-frequency architecture, the LT3457CDE maintains high efficiency across a wide range of load conditions.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 10V, accommodating various battery technologies and allowing for flexible design considerations.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 330kHz and 2.1MHz, enabling designers to optimize the component for their specific application and manage trade-offs between efficiency and external component size.

Applications

  • Portable Devices
  • Smartphones and Tablets
  • Handheld GPS Units
  • Medical and Industrial Instrumentation

The LT3457CDE is housed in a compact 3mm x 3mm DFN package, which is ideal for space-constrained applications. Its thermal performance is enhanced by a thermal pad that allows for efficient heat dissipation. With its integrated soft-start function, it also minimizes inrush current at startup, contributing to the device's reliability and the overall system's stability.

Whether you're designing for consumer electronics, medical devices, or industrial applications, the LT3457CDE from Linear Technology offers a high degree of functionality and flexibility, making it a go-to choice for power management and LED driving needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess