EN
  • EN
  • DE

LTC3104EMSE#PBF

Part No LTC3104EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BCK/LINEAR 16-MSOP / Conv DC-DC 2.5V to 15V Synchronous Step Down Single-Out 0.6V to 13.8V 0.01A 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 1.2MHz
Voltage/Current - Output 1 0.6 V ~ 13.8 V, 300mA
Voltage/Current - Output 2 0.6 V ~ 14.5 V, 10mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 2.5 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783220-LTC3104EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3104
Introduction Date November 04, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3104EMSE#PBF CAD Model

Description

The LTC3104EMSE#PBF is a high-efficiency, 600mA synchronous buck-boost DC/DC converter designed and manufactured by Linear Technology. This advanced power management integrated circuit (IC) is capable of regulating output voltages above, below, or equal to the input voltage, making it highly versatile for various applications where the power supply conditions are not consistent or predictable.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 1.8V to 5.5V, accommodating a variety of power sources from single-cell lithium-ion batteries to multi-cell alkaline batteries.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.6V to 5.25V, which allows for great flexibility in powering different types of loads.
  • High Efficiency: The LTC3104EMSE#PBF uses a synchronous rectification topology that enables efficiencies up to 95%, maximizing battery life and reducing heat generation.
  • Low Quiescent Current: It features a low quiescent current, making it suitable for battery-powered applications where power conservation is critical.
  • Power Good Output: This feature provides a signal when the output voltage is within a predefined range, which is useful for power sequencing and monitoring.
  • Compact Package: Packaged in a compact 16-lead MSOP (Medium Shrink Outline Package), it is designed for space-constrained applications.
  • Thermal Protection: The device includes thermal shutdown functionality to protect against overheating during high load conditions or ambient temperature extremes.

Applications:

The LTC3104EMSE#PBF is ideal for a wide range of applications, including:

  • Portable Instruments
  • Medical Devices
  • Wireless Transmitters and GPS Devices
  • Handheld Computers and PDAs
  • Multi-Cell Battery Regulated Systems

As a product of Linear Technology, the LTC3104EMSE#PBF is designed with the quality and reliability that customers have come to expect from a leading company in the field of power management solutions. Whether you are designing a new handheld device or optimizing the power efficiency of an existing system, this buck-boost converter is an excellent choice for meeting your DC/DC conversion needs.

You May Also Be Interested in

Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6819 $50.9561
46+ $2.2006 $101.2276
71+ $2.1318 $151.3578
97+ $2.0630 $200.1110
126+ $1.9943 $251.2818
168+ $1.7880 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess