EN
  • EN
  • DE

LTC3112EDHD#PBF

Part No LTC3112EDHD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ 2.5A 16DFN / Conv DC-DC 2.7V to 15V Synchronous Non-Inverting/Inverting/Step Up/Step Down Single-Out 2.5V to 14V 2.5A 16-Pin DFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 15V
Output Voltage 2.5V
Output Voltage MAX 14V
Output Current 2.5A
Frequency - Switching 750kHz
Synchronous Rectifier Yes
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x4)
Win Source Part Number 783232-LTC3112EDHD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3112
Introduction Date November 16, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3112EDHD#PBF CAD Model

Description

LTC3112EDHD#PBF - High Efficiency, 15V, 2A Synchronous Step-Up DC/DC Converter

The LTC3112EDHD#PBF is a high-performance synchronous step-up DC/DC converter designed by Linear Technology to provide a constant and reliable power supply for various electronic applications. This versatile device is capable of generating a 15V output from an input voltage range of 2.7V to 15V, making it an excellent choice for battery-powered systems and other applications with varying input voltages.

With its ability to deliver up to 2A of continuous output current, the LTC3112EDHD#PBF is well-suited for demanding applications that require a stable and efficient power source. The device operates at a fixed frequency of 2MHz, which allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.

The LTC3112EDHD#PBF incorporates internal synchronous rectification, which enhances efficiency by eliminating the need for an external Schottky diode. This feature, combined with its low R<sub>DS(ON) internal switches, ensures high efficiency across a wide range of load currents. The device's Burst Mode® operation significantly reduces quiescent current during light load conditions, further extending battery life for portable applications.

Protection features of the LTC3112EDHD#PBF include over-temperature protection, short-circuit protection, and overvoltage lockout, which safeguard the device and the load from various fault conditions. The converter also features a programmable soft-start function that limits inrush current during startup, providing a controlled power-up sequence.

The LTC3112EDHD#PBF is available in a compact, thermally efficient 16-lead DFN package, which is ideal for space-constrained applications. Its robust design and wide operating temperature range make it a reliable choice for industrial, automotive, and telecommunications equipment, as well as portable devices that require a high-quality power management solution.

With its combination of high efficiency, flexible input voltage range, and comprehensive protection features, the LTC3112EDHD#PBF from Linear Technology stands out as a superior choice for designers looking to optimize their power supply architecture.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3792 $61.5168
8+ $12.6189 $100.9512
13+ $12.2245 $158.9185
17+ $11.8302 $201.1134
22+ $11.4359 $251.5898
30+ $10.2528 $307.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess