EN
  • EN
  • DE

LTC3124EFE#TRPBF

Part No LTC3124EFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ 2.5A SYNC 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 15V
Output Current 2.5A (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1062416-LTC3124EFE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3124EFE#TRPBF CAD Model

Description

Introducing the LTC3124EFE#TRPBF from Linear Technology

The LTC3124EFE#TRPBF is a high-efficiency, dual-phase, synchronous step-up DC/DC converter with true output disconnect and inrush current limiting from Linear Technology. This versatile component is designed to meet the needs of a variety of applications requiring a compact, high-performance power solution.

With an input voltage range of 1.8V to 5.5V, the LTC3124 is perfect for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as other systems operating from low voltage sources. The device can provide a continuous output current of up to 2A with output voltages as high as 15V, making it suitable for power-hungry portable devices, industrial equipment, and distributed power supply systems.

The LTC3124EFE#TRPBF features a dual-phase operation that significantly reduces peak inductor current, minimizing the size of the required inductors and capacitors and thereby saving valuable board space. This dual-phase operation also leads to lower output voltage ripple and improved transient response, which is crucial for maintaining stable voltage supply in sensitive electronic equipment.

The converter operates at a fixed frequency of 2MHz, which allows the use of small surface mount inductors and capacitors, further conserving board space and reducing noise that might interfere with RF and sensitive analog circuits. Additionally, its Burst Mode® operation ensures high efficiency at low output currents, which prolongs battery life in portable applications.

For safety and longevity of the device, the LTC3124EFE#TRPBF is equipped with internal soft-start to limit inrush current during startup, short-circuit protection, and thermal shutdown. Its true output disconnect feature allows the output to be completely disconnected from the input in shutdown, preventing any unwanted battery drain.

Available in a compact 16-lead thermally enhanced TSSOP package, the LTC3124EFE#TRPBF is a robust and reliable choice for designers looking to optimize their power management systems with a high-quality, high-performance component.

Linear Technology's commitment to excellence ensures that the LTC3124EFE#TRPBF meets the stringent requirements of a wide array of applications, delivering both performance and reliability in a small form factor.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2889 $56.4445
11+ $9.2627 $101.8897
17+ $8.9733 $152.5461
24+ $8.6838 $208.4112
30+ $8.3944 $251.8320
40+ $7.5260 $301.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 932 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess