EN
  • EN
  • DE

LTC3127EDD#TRPBF

Part No LTC3127EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC DCDC CONV BUCK BOOST 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Energy Harvesting
Operating Supply Current 400μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1062419-LTC3127EDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3127EDD#TRPBF CAD Model

Description

The LTC3127EDD#TRPBF is a high-efficiency, 3MHz synchronous buck-boost DC/DC converter from Linear Technology, designed to manage power supply requirements for applications that demand a wide input voltage range. This versatile component is ideal for portable devices, industrial equipment, and automotive applications, where the input voltage can fluctuate above or below the regulated output voltage.

Key Features

  • Wide Input Voltage Range: The LTC3127EDD#TRPBF operates over a voltage range of 2.4V to 15V, making it suitable for single-cell Li-Ion applications as well as multi-cell battery stacks, automotive inputs, and industrial supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.5V to accommodate various load requirements, ensuring compatibility with a broad array of devices and systems.
  • High Efficiency: Its synchronous rectification design provides high efficiency, up to 95%, which is crucial for maximizing battery life and reducing thermal issues.
  • Compact Design: The LTC3127EDD#TRPBF comes in a compact 3mm x 3mm DFN package, which is highly beneficial for space-constrained applications.
  • Burst Mode® Operation: This feature allows for low quiescent current, which is essential for preserving battery life in standby and light-load conditions.
  • Integrated Fault Protection: The device includes overvoltage, overtemperature, and short-circuit protection to ensure reliable operation under adverse conditions.

Applications

  • Portable electronic devices
  • Automotive and industrial systems
  • Handheld instruments
  • Medical devices

Product Benefits

The LTC3127EDD#TRPBF's buck-boost capability ensures a stable output even when the input voltage varies, which is vital for maintaining consistent performance. Its high efficiency and low quiescent current make it an excellent choice for battery-powered applications where energy conservation is a priority. The compact size and integrated protection features offer designers a robust power solution that is both space-efficient and reliable.

With its combination of flexibility, efficiency, and compact design, the LTC3127EDD#TRPBF from Linear Technology stands out as a superior choice for designers looking to create sophisticated power management systems in their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5709 $57.4254
13+ $7.8531 $102.0903
20+ $7.6077 $152.1540
28+ $7.3623 $206.1444
36+ $7.1168 $256.2048
48+ $6.3806 $306.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess