EN
  • EN
  • DE
  • IT

LTC3202EMS#TR

Part No LTC3202EMS#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case MSOP10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 732173-LTC3202EMS#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3202EMS#TR CAD Model

Description

Linear Technology LTC3202EMS#TR Step-Up DC/DC Converter

The LTC3202EMS#TR from Linear Technology is a high-efficiency, fixed-frequency, step-up DC/DC converter designed to meet the power management requirements of various applications. This compact and versatile component is well-suited for portable electronic devices where efficient power conversion and minimal space occupation are critical.

Encased in a small MSOP-10 package, the LTC3202EMS#TR provides an adjustable output voltage, which can be set by an external resistor divider, or fixed internally on the chip. This flexibility allows designers to tailor the output to match the specific needs of their circuit, whether it's for driving LEDs, powering RF circuits, or energizing other small-scale loads.

One of the key features of the LTC3202EMS#TR is its high switching frequency, which allows for the use of tiny, low-cost capacitors and inductors, thereby reducing the overall footprint and cost of the power supply design. Additionally, the device incorporates a low V<sub>CE(SAT) switch to enhance efficiency, particularly beneficial when operating from battery sources such as single-cell Li-Ion batteries.

The LTC3202EMS#TR also boasts a range of protective features to ensure the longevity and reliability of the application. It includes overvoltage protection, thermal shutdown, and a low-battery detector that signals when the input voltage falls below a programmable threshold. This safeguard helps prevent deep discharge of the battery, thus extending its life.

Furthermore, the device operates over a wide input voltage range, making it suitable for various supply voltages. Its "Burst Mode" operation significantly improves efficiency at light loads, which is crucial for extending battery life in portable devices. The LTC3202EMS#TR also has a low shutdown current, further conserving power when the device is not in active use.

In summary, the LTC3202EMS#TR from Linear Technology is a highly efficient, feature-rich step-up DC/DC converter that is ideal for space-constrained, battery-powered applications. Its high-frequency operation, adjustable output voltage, and protective features make it an excellent choice for designers looking to optimize their power management solutions.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2883 $68.6128
37+ $3.5186 $130.1882
57+ $3.4086 $194.2902
79+ $3.2987 $260.5973
102+ $3.1888 $325.2576
136+ $2.8589 $388.8104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess