EN
  • EN
  • DE
  • IT

LTC3203EDD-1

Part No LTC3203EDD-1
Manufacturer Linear Technology
Description 500mA Output Current Low Noise Dual Mode Step-Up Charge Pumps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208676-LTC3203EDD-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3203EDD-1 CAD Model

Description

Linear Technology's LTC3203EDD-1: High-Efficiency, Low-Noise, Charge Pump LED Driver

The LTC3203EDD-1 is a high-performance LED driver from Linear Technology, designed to meet the demands of portable applications requiring high efficiency and low noise operation. This compact, charge pump-based device is capable of driving up to six LEDs with a constant current, ensuring uniform brightness and extending battery life in handheld devices.

Featuring a 2.9V to 4.5V input voltage range, the LTC3203EDD-1 is optimized for single-cell Li-Ion/Polymer battery-powered applications, but it can also be used effectively with other standard power sources within its operating range. The device offers 1x, 1.5x, or 2x gain modes, automatically switching between them based on the LED forward voltage requirements to maintain high efficiency.

The LTC3203EDD-1 ensures a low input ripple and EMI by operating at a constant switching frequency of 1MHz, which allows the use of small external components. The LED current can be set from 1mA to 30mA via a single external resistor, providing design flexibility and ease of use. Additionally, the device features internal soft-start to limit inrush current during startup, contributing to its overall system reliability.

Protection features of the LTC3203EDD-1 include over-voltage protection, thermal shutdown, and open LED protection. These safeguards help to prevent damage to the device and the LEDs under abnormal conditions, ensuring a robust solution for portable lighting applications.

The LTC3203EDD-1 is packaged in a compact, thermally efficient 10-lead DFN (3mm x 3mm) package, making it suitable for space-constrained applications. Its low profile and small footprint are ideal for modern portable devices such as smartphones, digital cameras, and other handheld electronics where space is at a premium.

In summary, the LTC3203EDD-1 from Linear Technology is a versatile, efficient, and reliable LED driver solution that offers low-noise operation, high efficiency, and a feature set tailored for portable applications. Its automatic mode switching, flexible current setting, and comprehensive protection features make it a top choice for designers aiming to enhance the user experience with high-quality LED illumination.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8526 $59.1156
14+ $8.0843 $113.1802
22+ $7.8316 $172.2952
30+ $7.5790 $227.3700
39+ $7.3264 $285.7296
52+ $6.5685 $341.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess