EN
  • EN
  • DE

LTC3204BEDC-5#TRPBF

Part No LTC3204BEDC-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 0.15A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 150mA
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 117609-LTC3204BEDC-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3204BEDC-5#TRPBF CAD Model

Description

Overview of LTC3204BEDC-5#TRPBF

The LTC3204BEDC-5#TRPBF is a high-efficiency, micropower, fractional charge pump DC/DC converter manufactured by Linear Technology, now part of Analog Devices. It is designed to provide a regulated output voltage from a single-cell lithium-ion or multi-cell alkaline/NiMH batteries, making it an ideal choice for small, battery-powered devices.

Key Features

  • Regulated Output Voltage: It delivers a steady 5V regulated output, which is essential for consistent device performance.
  • High Efficiency: The charge pump technology allows for up to 95% efficiency, ensuring minimal battery drain and prolonged device operation.
  • Low Noise Operation: The LTC3204BEDC-5#TRPBF features a 1MHz fixed-frequency operation which minimizes noise, making it suitable for noise-sensitive applications.
  • No Inductors: The absence of inductors simplifies the circuit design and reduces the overall footprint of the power supply on the PCB.
  • Thermal Protection: The product includes thermal shutdown protection to safeguard against overheating during high current operations.

Applications

The device is versatile and can be used in a variety of applications, such as:

  • Portable Medical Devices
  • Handheld Instruments
  • Wireless Headsets
  • MP3 Players
  • GPS Receivers

Product Specifications

The LTC3204BEDC-5#TRPBF operates within an input voltage range of 2.7V to 4.5V, which covers the typical operating voltages of single-cell lithium-ion batteries. It comes in a compact, 6-pin DFN package, measuring just 2mm x 2mm, which is highly beneficial for space-constrained applications.

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LTC3204BEDC-5#TRPBF is no exception. It is designed to meet the stringent requirements of portable devices, ensuring reliability and performance. With over-temperature protection and high efficiency, this product is a robust solution for your power conversion needs.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1964 $50.3748
17+ $5.9048 $100.3816
27+ $5.7202 $154.4454
37+ $5.5357 $204.8209
47+ $5.3512 $251.5064
63+ $4.7976 $302.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess