EN
  • EN
  • DE

TPS2331ID

Part No TPS2331ID
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CONTROLLER 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 13 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package 14-SOIC
Feature Pins DISCH, ENABLE, /FAULT, ISET, PWRGD, TIMER, VREG
Win Source Part Number 033703-TPS2331ID
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2331ID CAD Model

Description

Product Overview: Texas Instruments TPS2331ID

The Texas Instruments TPS2331ID is a high-performance, single-channel power distribution switch designed for applications that require precise control and protection of the power supply. This integrated circuit (IC) is part of Texas Instruments' extensive power management portfolio and is particularly suited for USB and other hot-swap applications.

Key Features

  • Adjustable Current Limit: The TPS2331ID offers an adjustable current limit feature that allows users to set the maximum current threshold according to their specific requirements, ensuring the protection of downstream components from overcurrent conditions.
  • Fast Overcurrent Response: With a fast response to overcurrent conditions, this power switch can quickly shut down the output, preventing damage to the IC and the system it is protecting.
  • Thermal Shutdown Protection: The device is equipped with thermal shutdown protection, which turns off the output if the junction temperature exceeds a preset threshold, providing additional safety and reliability.
  • Under-Voltage Lockout (UVLO): The TPS2331ID features UVLO to ensure that the device operates only when the input voltage is within a specific range, preventing malfunction due to undervoltage conditions.
  • Controlled Rise Time: The switch ensures a controlled rise time, reducing inrush current and the potential for system voltage droop during power-up sequences.

Applications

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Industrial and medical equipment
  • Portable consumer electronics

The TPS2331ID is available in a compact SOIC-8 package, making it suitable for space-constrained applications. Its robust design and comprehensive protection features make it an ideal choice for designers looking to enhance system reliability and safeguard sensitive electronics against power-related stress.

With the TPS2331ID, Texas Instruments continues to provide innovative solutions for power management challenges, delivering performance and protection in a single, efficient package. Integrating this power switch into your design can help achieve a more reliable and user-friendly product experience.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3501 $53.5010
23+ $4.3898 $100.9654
36+ $4.2527 $153.0972
49+ $4.1155 $201.6595
63+ $3.9783 $250.6329
85+ $3.5668 $303.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,532 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess