EN
  • EN
  • DE

LTC3216EDE#TRPBF

Part No LTC3216EDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CHARGE PUMP LED 12-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, High Current LEDs
Voltage - Input 2.9 V to 4.4 V
Number of Outputs 1
Output Voltage Multiple
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 303276-LTC3216EDE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3216EDE#TRPBF CAD Model

Description

Product Overview: LTC3216EDE#TRPBF

The LTC3216EDE#TRPBF is a highly integrated, efficient, and versatile LED driver manufactured by Linear Technology, designed to cater to the needs of portable lighting applications. This compact and feature-rich component is ideal for driving multiple LEDs with precise current control, making it an excellent choice for mobile phones, digital cameras, and other handheld devices that require uniform and bright illumination for their features such as flash and backlighting.

Key Features

  • High Efficiency: The LTC3216EDE#TRPBF boasts a high efficiency of up to 94%, ensuring minimal power loss and extended battery life in portable applications.
  • Adjustable Output Current: Users can adjust the output current from 250mA to 1000mA, allowing for flexible control over the brightness of the connected LEDs.
  • Charge Pump Technology: This device utilizes 1x/1.5x/2x fractional charge pump modes, which adapt to the varying LED forward voltage requirements, ensuring consistent performance and maximizing efficiency.
  • Thermal Protection: The built-in thermal protection feature safeguards the device from overheating, thus enhancing its reliability and lifespan.
  • Compact Design: Housed in a low-profile (0.75mm) 3mm x 3mm DFN package, the LTC3216EDE#TRPBF is designed to fit into the tightest spaces, perfect for space-constrained applications.

Applications

The versatile nature of the LTC3216EDE#TRPBF makes it suitable for a range of lighting applications, including:

  • LED Flash for Digital Cameras and Camera Phones
  • LED Backlighting for LCD Displays
  • Portable Emergency Lighting
  • General Purpose LED Illumination

Quality and Reliability

Linear Technology ensures that the LTC3216EDE#TRPBF meets the highest quality and reliability standards. The product is available in a RoHS-compliant package, adhering to environmental regulations. Its high-quality design and robust construction make it a reliable choice for designers looking to incorporate a durable LED driver into their portable applications.

In summary, the LTC3216EDE#TRPBF from Linear Technology is a high-efficiency, adjustable, and thermally protected LED driver solution that is perfect for a wide array of portable lighting applications. Its compact footprint, combined with its high performance and adaptability, makes it an essential component for modern electronic devices requiring high-quality illumination.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess